EN
  • EN
  • DE

R1131D101B-TR-F

Part No R1131D101B-TR-F
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287076-R1131D101B-TR-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1131D101B-TR-F CAD Model

Description

The R1131D101B-TR-F is a voltage regulator IC manufactured by Ricoh. It provides a regulated 1.0V output voltage, and is designed for applications that require a precise and stable low-voltage power supply. The "TR" in the part number typically denotes tape and reel packaging, while the "F" indicates that the component is lead-free.

Applications:

  • Core Voltage for Low-Power Microprocessors: Supplies the core voltage for low-power microprocessors requiring 1.0V.
  • Memory ICs: Provides a stable voltage supply for memory chips such as DDR and other low-voltage memory devices.
  • ASICs and FPGAs: Powers application-specific integrated circuits (ASICs) and field-programmable gate arrays (FPGAs) that require a 1.0V supply.
  • Portable Electronic Devices: Used in smartphones, tablets, and other battery-powered devices to regulate voltage for critical components.
  • IoT Devices: Powers various components in IoT (Internet of Things) devices where low voltage operation and energy efficiency are important.

Features:

  • Fixed Output Voltage: Provides a stable and precise 1.0V output voltage.
  • Low Quiescent Current: Minimizes power consumption, especially in low-power or battery-operated applications.
  • Input Voltage Range: Wide input voltage range to accommodate variations in the power source.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current draw.
  • Short-Circuit Protection: Shuts down the output in the event of a short circuit.
  • Small Package: Comes in a compact package to save space on the circuit board.
  • High Accuracy: Maintains a stable output voltage with minimal variation.
  • Thermal Shutdown: Protects the regulator from overheating by disabling the output when the temperature exceeds a safe limit.

Benefits:

  • Stable Power Supply: Ensures consistent and reliable operation of sensitive electronic components.
  • Energy Efficiency: Low quiescent current minimizes power consumption, extending battery life.
  • Protection: Overcurrent and short-circuit protection safeguards the regulator and the load from damage.
  • Compact Design: Small package allows for easy integration in space-constrained applications.
  • Simplified Design: Fixed output voltage simplifies circuit design and reduces component count.
  • Enhanced Reliability: Thermal shutdown enhances reliability and prevents damage from overheating.

Additional Details:

The R1131D101B-TR-F is typically a low dropout (LDO) regulator, allowing it to provide a stable output voltage even when the input voltage is close to the output voltage. The product datasheet provides detailed information about package type, pinout, and electrical characteristics. It is RoHS compliant and lead-free, in line with environmental regulations.

You May Also Be Interested in

Nortel Networks
Need more? Email Us
Intel
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Infineon Technologies
Need more? Email Us
Yamaha
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Infineon Technologies
Need more? Email Us
Zilog
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess