EN
  • EN
  • DE

R1131N151D-TR-F

Part No R1131N151D-TR-F
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287087-R1131N151D-TR-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1131N151D-TR-F CAD Model

Description

The Ricoh R1131N151D-TR-F is a voltage regulator IC designed for use in various electronic devices. It is a low-dropout (LDO) regulator, meaning it can maintain a stable output voltage even when the input voltage is close to the desired output voltage. The R1131N151D-TR-F offers a compact solution for power management in applications requiring a stable 1.5V supply. The “-TR-F” suffix typically indicates tape and reel packaging for automated assembly and that the product is lead-free.

Applications:

  • Smartphones and mobile devices: Powering core components and peripherals.
  • Wearable technology: Providing regulated voltage for sensors and processors in smartwatches and fitness trackers.
  • IoT (Internet of Things) devices: Supplying stable power to microcontrollers and communication modules.
  • Portable media players: Ensuring consistent power for audio and video playback.
  • Digital cameras: Regulating voltage for image sensors and processing units.

Features:

  • Low Dropout Voltage: Minimizes power loss and extends battery life, especially in battery-powered applications.
  • High Output Voltage Accuracy: Ensures stable and reliable performance of the powered components.
  • Overcurrent Protection: Protects the IC and downstream components from damage due to excessive current draw.
  • Thermal Shutdown Protection: Prevents overheating and potential damage to the IC in high-temperature environments.
  • Small Package Size: Allows for compact designs and space savings on the circuit board.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in standby mode, further extending battery life.
  • Tape and Reel Packaging: Suitable for automated pick-and-place assembly processes.
  • Lead-Free: Complies with RoHS environmental standards.

Benefits:

  • Improved Battery Life: The low dropout voltage and low quiescent current contribute to longer battery life in portable devices.
  • Enhanced System Reliability: The overcurrent and thermal shutdown protection features ensure stable and reliable operation, protecting the device from potential damage.
  • Compact Design: The small package size enables smaller and more portable product designs.
  • Stable Output Voltage: The high output voltage accuracy ensures consistent performance of the powered components, leading to improved overall system performance.
  • Simplified Power Management: The integrated protection features simplify power management design and reduce the need for external components.
  • Efficient Manufacturing: Tape and reel packaging facilitates automated assembly, reducing manufacturing costs.
  • Environmentally Friendly: Lead-free construction minimizes environmental impact.

Additional Details:

The R1131N151D-TR-F typically operates with an input voltage range of 1.7V to 5.5V. It delivers a fixed output voltage of 1.5V with high accuracy. The device is available in a small SOT-23-5 package and supplied on tape and reel. It is designed to be stable with small ceramic output capacitors, further simplifying the design process and reducing component costs. The device’s internal circuitry incorporates features to minimize noise and ripple on the output voltage, ensuring clean power delivery to sensitive components.

You May Also Be Interested in

Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess