EN
  • EN
  • DE

R1131N181D-TR

Part No R1131N181D-TR
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287089-R1131N181D-TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R1131N181D-TR CAD Model

Description

The Ricoh R1131N181D-TR is a voltage regulator IC designed for various electronic applications. As a low-dropout (LDO) regulator, it excels at maintaining a stable output voltage even with minimal voltage difference between input and output. This particular model provides a regulated 1.8V output. The “-TR” suffix denotes tape and reel packaging for automated assembly.

Applications:

  • Microcontroller Power: Providing a stable 1.8V supply for microcontrollers in embedded systems.
  • Sensor Power: Regulating voltage for various sensors, such as temperature, pressure, or light sensors.
  • Wireless Communication Modules: Supplying power to Bluetooth, Wi-Fi, or other wireless modules.
  • Memory Devices: Powering low-voltage memory ICs like SRAM or EEPROM.
  • Portable Electronics: Used in devices like portable audio players, GPS units, and handheld gaming devices.

Features:

  • Low Dropout Voltage: Enables efficient power conversion, especially when the input voltage is close to the output voltage.
  • High Output Voltage Accuracy: Ensures stable and reliable power delivery to connected components.
  • Overcurrent Protection: Protects the regulator and connected circuitry from damage caused by excessive current.
  • Thermal Shutdown Protection: Prevents damage from overheating by shutting down the regulator at high temperatures.
  • Small Package: Typically available in a compact SOT-23-5 or similar package for space-constrained applications.
  • Low Quiescent Current: Reduces power consumption during standby or idle modes, extending battery life in portable devices.
  • Tape and Reel Packaging: Facilitates automated assembly in high-volume manufacturing environments.

Benefits:

  • Extended Battery Life: Low dropout voltage and low quiescent current contribute to increased battery life in portable applications.
  • Improved System Reliability: Overcurrent and thermal shutdown protection enhance system robustness.
  • Compact Design: Small package allows for integration into space-limited applications.
  • Stable Performance: High output voltage accuracy ensures consistent performance of powered components.
  • Simplified Manufacturing: Tape and reel packaging allows for automated assembly processes.

Additional Details:

The R1131N181D-TR operates with a typical input voltage range of 1.7V to 5.5V. It delivers a fixed 1.8V output with minimal voltage variation. The regulator is designed to be stable with small ceramic output capacitors, reducing the need for bulky external components. Its internal protection circuitry helps to minimize noise and ripple on the output voltage, ensuring clean power delivery to sensitive electronic components. The tape and reel packaging is ideal for high-volume PCB assembly lines.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
685+ $0.0843 $57.7455
1,670+ $0.0693 $115.7310
2,590+ $0.0670 $173.5300
3,575+ $0.0647 $231.3025
4,550+ $0.0635 $288.9250
6,125+ $0.0566 $346.6750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 685 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess