EN
  • EN
  • DE

R1131N301D-TR-F

Part No R1131N301D-TR-F
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287098-R1131N301D-TR-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1131N301D-TR-F CAD Model

Description

The Ricoh R1131N301D-TR-F is a low-dropout (LDO) voltage regulator designed to provide a stable 3.0V output voltage for various electronic applications. It's particularly well-suited for use in battery-powered devices where efficiency and space are critical. The "-TR-F" suffix indicates that the device is supplied on tape and reel for automated assembly and that it is lead-free, compliant with RoHS standards.

Applications:

  • Portable Electronics: Powering microcontrollers, memory ICs, and other low-voltage components in smartphones, tablets, wearables, and portable media players.
  • IoT Devices: Supplying a stable voltage for sensors, communication modules (Bluetooth, Wi-Fi), and processors in various IoT applications.
  • Battery-Powered Equipment: Regulating voltage in remote controls, wireless mice, keyboards, and other battery-operated peripherals.
  • Consumer Electronics: Used in digital cameras, audio equipment, and other consumer electronic products requiring a regulated 3.0V supply.
  • Industrial Control Systems: Providing a reliable and clean voltage source for analog and digital circuits in industrial automation equipment and instrumentation.

Features:

  • Low Dropout Voltage: Minimizes power loss and extends battery life by maintaining regulation even when the input voltage is close to the output voltage.
  • High Output Voltage Accuracy: Ensures a precise 3.0V output, providing stable and reliable performance for connected components.
  • Overcurrent Protection: Protects the IC and connected circuitry from damage due to excessive current draw.
  • Thermal Shutdown Protection: Prevents damage from overheating by automatically shutting down the regulator at high temperatures.
  • Low Quiescent Current: Minimizes power consumption during standby mode, further extending battery life.
  • Small Package: Typically available in a compact SOT-23-5 package for space-saving designs.
  • Tape and Reel Packaging: Facilitates efficient automated assembly processes in high-volume manufacturing.
  • Lead-Free: Complies with RoHS standards, minimizing environmental impact.

Benefits:

  • Extended Battery Life: The combination of low dropout voltage and low quiescent current maximizes battery runtime in portable applications.
  • Enhanced System Reliability: Overcurrent and thermal shutdown protection features ensure robust and dependable operation.
  • Compact Design: The small package size enables integration into space-constrained applications.
  • Stable Performance: The high output voltage accuracy guarantees consistent and reliable performance of powered components.
  • Simplified Manufacturing: Tape and reel packaging simplifies the assembly process and reduces manufacturing costs.
  • Environmentally Friendly: Lead-free construction minimizes the environmental footprint.

Additional Details:

The R1131N301D-TR-F operates with a typical input voltage range of 1.7V to 5.5V. It delivers a fixed output voltage of 3.0V with high accuracy. The device is commonly packaged in a SOT-23-5 package and supplied on tape and reel. It is designed to be stable with small ceramic output capacitors, further simplifying the design process and reducing component costs. The internal circuitry is designed to minimize noise and ripple on the output voltage, ensuring clean power delivery to sensitive electronic components.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Zilog
Need more? Email Us
Qualcomm
Lowest to $19.1290
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Bel Power Solutions
Need more? Email Us
Qualcomm
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Qualcomm
Lowest to $11.4253

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,170 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess