EN
  • EN
  • DE

SKY77163-12

Part No SKY77163-12
Manufacturer Skyworks Solutions Inc.
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Win Source Part Number 324912-SKY77163-12
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SKY77163-12 CAD Model

Description

The SKY77163-12 is a Front-End Module (FEM) from Skyworks Solutions Inc. designed for multimode multiband (MMMB) GSM / GPRS / EDGE applications. This compact module integrates several key components to streamline cellular radio design, providing a high level of performance and integration.

Applications:

  • Mobile Phones: Used in GSM/GPRS/EDGE enabled mobile devices for signal amplification and filtering.
  • Data Cards: Employed in wireless data cards to facilitate cellular data connectivity.
  • Tablets: Integrated into tablets with cellular capabilities for voice and data communication.
  • IoT Devices: Suitable for IoT devices that require GSM/GPRS/EDGE connectivity.

Features:

  • Multiband Support: Supports multiple GSM/GPRS/EDGE frequency bands.
  • Integrated PA: Includes a Power Amplifier for signal transmission.
  • Integrated Filters: Incorporates filters for noise reduction and signal conditioning.
  • Compact Size: Small form factor for ease of integration into mobile devices.
  • High Efficiency: Optimized for efficient power consumption, extending battery life.

Benefits:

  • Simplified Design: Reduces the complexity of RF front-end design.
  • Improved Performance: Enhances signal quality and transmission efficiency.
  • Reduced Board Space: Compact size minimizes the required PCB area.
  • Faster Time-to-Market: Speeds up product development with an integrated solution.
  • Lower Bill of Materials: Decreases the number of discrete components needed.

Additional Details:

The SKY77163-12 operates within specified GSM/GPRS/EDGE frequency bands, providing reliable cellular connectivity. It includes essential components such as a power amplifier, filters, and impedance matching circuitry. The module is designed to meet the stringent requirements of modern mobile communication devices, offering a balance of performance, size, and power efficiency. Its compact design facilitates easy integration into devices with limited space. The device's high efficiency helps to maximize battery life, a critical factor for mobile applications.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
LSI Computer Systems
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $124.5078 $124.5078
2+ $120.4919 $240.9838
3+ $116.4748 $349.4244
4+ $104.4259 $417.7036
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess