EN
  • EN
  • DE

TC90400FG

Part No TC90400FG
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 359334-TC90400FG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC90400FG CAD Model

Description

The TC90400FG is a high-performance audio processor manufactured by Toshiba Semiconductor and Storage. This advanced IC is designed for use in a variety of audio applications, providing sophisticated signal processing capabilities to enhance the listening experience. It integrates various functions, allowing for compact and efficient audio system designs. The TC90400FG aims to improve the quality and clarity of audio signals, making it suitable for both consumer and professional audio equipment.

Applications

  • Home theater systems: For decoding and processing audio signals to provide immersive sound experiences.
  • Automotive audio systems: For enhancing audio quality in car entertainment systems.
  • Digital audio workstations (DAWs): For professional audio recording and editing.
  • Audio amplifiers: To improve the overall sound quality and performance.
  • Portable audio devices: For enhancing audio playback in devices like MP3 players and smartphones.

Features

  • High-resolution audio processing: Supports high sampling rates and bit depths for superior audio quality.
  • Multi-channel decoding: Capable of decoding various audio formats, including Dolby and DTS.
  • Built-in digital signal processor (DSP): Provides advanced audio processing capabilities, such as equalization and dynamic range compression.
  • Low power consumption: Optimizes power usage, making it suitable for portable devices.
  • Multiple input/output interfaces: Offers flexibility in connecting to various audio sources and output devices.
  • Advanced noise reduction algorithms: Reduces unwanted noise and improves signal clarity.

Benefits

  • Enhanced audio quality: Delivers clear and detailed audio reproduction.
  • Immersive listening experience: Creates a more engaging and realistic sound environment.
  • Reduced system complexity: Integrates multiple functions into a single chip, simplifying circuit design.
  • Improved efficiency: Low power consumption extends battery life in portable devices.
  • Flexibility in design: Multiple interfaces allow for versatile system configurations.
  • Reliable performance: Manufactured by Toshiba, ensuring high quality and dependability.

Additional Details

The TC90400FG is typically packaged in a compact form factor, facilitating integration into a wide range of audio devices. It supports various audio codecs, including PCM, Dolby Digital, and DTS. The IC operates within a specified voltage range, and its temperature range allows for stable operation in diverse environments. Further technical specifications can be found in the product datasheet provided by Toshiba Semiconductor and Storage.

You May Also Be Interested in

IXYS
Need more? Email Us
Kemet
Need more? Email Us
Texas Instruments
Lowest to $5.6324
IXYS
Need more? Email Us
IXYS
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess