EN
  • EN
  • DE

R1131N321D-TR-F

Part No R1131N321D-TR-F
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287100-R1131N321D-TR-F
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian R1131N321D-TR-F CAD Model

Description

The R1131N321D-TR-F is a voltage regulator IC manufactured by Ricoh. This component is designed to provide a stable and regulated output voltage, crucial for the reliable operation of electronic circuits. Specifically, the R1131N321D-TR-F delivers a fixed output voltage of 3.2V.

Applications

  • Mobile Devices: Power management for smartphones, tablets, and portable media players, ensuring stable voltage for critical components.
  • Wireless Communication Equipment: Regulation of voltage for RF transceivers, Bluetooth modules, and other wireless communication circuits.
  • Microcontroller Power Supply: Providing a stable 3.2V supply for microcontrollers and digital logic circuits.
  • Sensor Power: Powering sensors and transducers that require a precise and stable voltage source.
  • IoT (Internet of Things) Devices: Regulating voltage in low-power IoT devices for efficient energy consumption.

Features

  • Fixed Output Voltage: Provides a stable 3.2V output voltage.
  • High Accuracy: Ensures the output voltage remains within a tight tolerance, minimizing voltage variations.
  • Low Dropout Voltage: Maintains regulation even when the input voltage is close to the output voltage.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life in portable applications.
  • Overcurrent Protection: Protects the regulator from damage due to excessive current draw.
  • Short Circuit Protection: Prevents damage in the event of a short circuit on the output.
  • Thermal Shutdown: Automatically shuts down the regulator if the temperature exceeds a safe operating limit.
  • Compact Package: Available in a small SOT-23-5 package for space-constrained applications.

Benefits

  • Stable Power Supply: Ensures consistent and reliable voltage for sensitive electronic components, improving overall system stability.
  • Extended Battery Life: Low quiescent current minimizes power waste, extending battery life in portable devices.
  • Protection Against Fault Conditions: Overcurrent, short circuit, and thermal shutdown features protect the regulator and connected circuitry from damage.
  • Simplified Design: Fixed output voltage simplifies circuit design and reduces the need for external components.
  • Compact Footprint: Small package size allows for integration into space-constrained applications.

Additional Details

The R1131N321D-TR-F typically operates within an input voltage range of 1.6V to 5.5V. The maximum output current capability and other detailed specifications, such as ripple rejection and transient response, can be found in the official Ricoh datasheet. The "-TR-F" suffix generally indicates tape and reel packaging for automated assembly, and potentially a specific production lot or variant. This device is generally RoHS compliant, ensuring adherence to environmental regulations. The dropout voltage is typically a few hundred millivolts at the rated output current. The accuracy of the output voltage is typically within a few percent of the nominal value.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess