EN
  • EN
  • DE

R1140Q251D-TR

Part No R1140Q251D-TR
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287110-R1140Q251D-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1140Q251D-TR CAD Model

Description

The R1140Q251D-TR is a voltage regulator IC manufactured by Ricoh. It provides a stable and regulated output voltage of 2.5V, which is essential for various electronic applications. The "-TR" suffix indicates tape and reel packaging for automated assembly.

Applications

  • Microcontroller Power Supply: Regulating voltage for microcontrollers and digital circuits.
  • Sensor Applications: Providing stable power for sensors and transducers requiring a precise voltage.
  • Low-Power IoT Devices: Power management in battery-powered IoT devices and wearables.
  • Wireless Communication Modules: Supplying stable voltage for RF transceivers and other wireless modules.
  • Memory ICs: Powering memory devices like EEPROMs and SRAMs.

Features

  • Fixed Output Voltage: Provides a stable 2.5V output voltage.
  • Low Dropout Voltage: Ensures stable operation even when the input voltage is close to the output voltage.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Overcurrent Protection: Protects the regulator and connected circuits from damage due to excessive current.
  • Short-Circuit Protection: Prevents damage in the event of a short circuit on the output.
  • Thermal Shutdown Protection: Protects the IC from overheating.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits

  • Stable Power Supply: Provides a consistent and reliable voltage source.
  • Extended Battery Life: Low quiescent current minimizes power consumption.
  • Protection Against Fault Conditions: Overcurrent, short circuit, and thermal shutdown features protect the regulator and connected circuitry.
  • Simplified Circuit Design: Fixed output voltage simplifies circuit design.
  • Reduced Board Space: Small package size allows for integration into space-constrained applications.

Additional Details

The R1140Q251D-TR typically operates with an input voltage ranging from a few volts above the output voltage (2.5V) up to the maximum specified in its datasheet. The output current capability and other detailed specifications like ripple rejection, and transient response, are found in the official Ricoh datasheet. The package is usually a small surface-mount type such as SOT-23 or DFN. The "-TR" suffix indicates tape and reel packaging. This device is typically RoHS compliant. Expect output voltage accuracy within a few percent of the nominal value. The dropout voltage is commonly around 200mV at the rated output current, depending on operating conditions.

You May Also Be Interested in

Intel
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.2218
Qualcomm
Lowest to $6.5223
AMCC
Lowest to $12.4155
Coilcraft
Lowest to $1.3063
Qualcomm
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess