EN
  • EN
  • DE

R1141Q211B-TR-FA

Part No R1141Q211B-TR-FA
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287134-R1141Q211B-TR-FA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1141Q211B-TR-FA CAD Model

Description

The Ricoh R1141Q211B-TR-FA is a low dropout (LDO) voltage regulator IC designed for providing a stable 2.1V output voltage. It is part of the R1141 series by Ricoh, known for its low quiescent current and compact packaging. The suffixes "-TR" and "-FA" specify tape and reel packaging for automated assembly and further enhanced product specifications (usually relating to tighter tolerances or improved performance parameters), respectively.

Applications:

  • Microcontroller Power: Providing a clean and stable 2.1V power supply for microcontrollers.
  • Sensor Power: Regulating voltage for sensors used in various applications.
  • Portable Electronics: Power management in devices like wearables, handheld devices, and portable audio players.
  • Wireless Modules: Providing a stable voltage source for wireless communication modules (e.g., Bluetooth, Wi-Fi).
  • Low-Power Applications: Suitable for applications requiring low power consumption and a stable 2.1V supply.

Features:

  • Fixed 2.1V Output Voltage: Provides a precise and stable 2.1V output.
  • Low Dropout Voltage: Ensures stable operation even with a small difference between input and output voltage.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Overcurrent Protection: Protects the IC and load from excessive current.
  • Short-Circuit Protection: Shuts down the output in case of a short circuit.
  • Thermal Shutdown Protection: Protects the IC from overheating.
  • Small Package: Available in compact packages for space-constrained applications.
  • Tape and Reel Packaging: Facilitates automated assembly processes.

Benefits:

  • Extended Battery Life: Low quiescent current helps to extend battery life in portable devices.
  • Reliable Performance: Stable output voltage ensures consistent operation of connected components.
  • Easy Assembly: Tape and reel packaging simplifies the manufacturing process.
  • Compact Design: Small package size enables integration into space-constrained applications.
  • Enhanced Safety: Overcurrent, short-circuit, and thermal shutdown protection enhance system reliability.

Additional Details:

The R1141Q211B-TR-FA typically operates with an input voltage range suited to provide the 2.1V output efficiently, usually from about 2.2V to 5.5V. The low dropout voltage characteristic allows it to maintain stable regulation even when the input voltage is close to the output voltage. The IC is available in space-saving packages such as DFN(PLP) and SOT-23. Its operating temperature range generally spans from -40°C to +85°C. The tape and reel packaging is specifically designed for automated surface mount assembly, improving manufacturing throughput. This LDO regulator is an efficient and reliable solution for various applications requiring a stable 2.1V power supply.

You May Also Be Interested in

Coilcraft
Lowest to $1.3063
Intel
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us
Zilog
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $10.8258
Qualcomm
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess