EN
  • EN
  • DE

MAX2614ETA/V+T

Part No MAX2614ETA/V+T
Manufacturer Maxim Integrated
Catalog RF Amplifiers
Description IC RF AMP GPS 40MHZ-4GHZ 8TDFN / RF Amplifier IC General Purpose 40MHz ~ 4GHz 8-TDFN (2x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Frequency 40MHz ~ 4GHz
P1dB 19.5dBm
Gain 18.6dB
Noise Figure 2dB
RF Type General Purpose
Voltage - Supply 3V ~ 5.25V
Current - Supply 40.6mA
Test Frequency 1GHz
Mounting Type Surface Mount
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-TDFN (2x3)
Base Product Number MAX261
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 881387-MAX2614ETA/V+T
Ultra Librarian 3D Model Ultra Librarian MAX2614ETA/V+T CAD Model

Description

Maxim Integrated MAX2614ETA/V+T Overview

The MAX2614ETA/V+T from Maxim Integrated is a high-performance, low-noise amplifier (LNA) that is designed to deliver exceptional signal amplification with minimal added noise. This amplifier is suitable for a wide range of applications, particularly those requiring high linearity and low noise figures, such as wireless communication systems, satellite receivers, and GPS applications.

Key Features

  • Frequency Range: The MAX2614ETA/V+T operates over a broad frequency range, making it versatile for various RF and IF applications.
  • Low Noise Figure: With its low noise figure, this LNA ensures that the signal integrity is maintained, improving the overall performance of the communication system.
  • High Linearity: The device provides excellent linearity, which is crucial for maintaining signal fidelity in complex modulation schemes.
  • Adjustable Current: The LNA allows for adjustable bias current, enabling users to optimize the amplifier for a balance between linearity and power consumption according to their specific needs.
  • Power Saving Mode: It features a power-saving mode that reduces power consumption when the amplifier is not in active use, making it ideal for battery-operated devices.
  • Small Package: Housed in a tiny 6-pin TSOT23 package, the MAX2614ETA/V+T is designed for space-constrained applications without sacrificing performance.

Applications

  • Wireless Communication Systems
  • Satellite Receivers
  • Global Positioning Systems (GPS)
  • ISM Band Applications
  • Remote Keyless Entry Systems

The MAX2614ETA/V+T is a testament to Maxim Integrated's commitment to providing high-quality, reliable components for the electronics industry. Its combination of low noise, high linearity, and flexible power management options make it a top choice for designers looking to enhance the performance of their RF and IF signal chains.

With its compact form factor and robust feature set, the MAX2614ETA/V+T is an excellent choice for engineers who need a LNA that can deliver superior performance without occupying significant board space. Whether for commercial, industrial, or consumer applications, this LNA stands out as a versatile and efficient solution for advanced electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC AMP VSAT 30MHZ-400MHZ 24QFN / RF Amplifier IC VSAT 30MHz ~ 400MHz 24-QFN (4x4)
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ 12SMT / RF Amplifier IC General Purpose 2GHz ~ 4GHz 12-SMT (3x3)
Lowest to $52.1084
Analog Devices Inc.
IC RF AMP VSAT 0HZ-40GHZ 16CLCC
Lowest to $471.9000
Analog Devices Inc.
IC RF AMP VSAT 5GHZ-17GHZ DIE / RF Amplifier IC VSAT 5GHz ~ 17GHz Die
Lowest to $26.9346
Atlanta Micro Inc.
IC RF AMP GPS 0HZ-10GHZ 6DFN / RF Amplifier IC General Purpose 0Hz ~ 10GHz 6-DFN (1.3x2)
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 600MHZ-20GHZ 24QFN / RF Amplifier IC General Purpose 600MHz ~ 20GHz 24-QFN (4x4)
Lowest to $2,522.3881
NXP / Nexperia
BGU8823
Need more? Email Us
Broadcom Limited
IC RF AMP VSAT 20GHZ-45GHZ MOD / RF Amplifier IC VSAT 20GHz ~ 45GHz Module
Lowest to $547.3685
Analog Devices Inc.
IC RF AMP 2GHZ-28GHZ 16CLCC / RF Amplifier IC 2GHz ~ 28GHz 16-CLCC-HS (6x6)
Lowest to $498.4963

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.9129 $83.7387
6+ $22.9025 $137.4150
8+ $22.1876 $177.5008
11+ $21.4715 $236.1865
14+ $20.7554 $290.5756
19+ $18.6082 $353.5558
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess