EN
  • EN
  • DE

R1141Q251B-TR-F

Part No R1141Q251B-TR-F
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287136-R1141Q251B-TR-F
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian R1141Q251B-TR-F CAD Model

Description

The Ricoh R1141Q251B-TR-F is a low dropout (LDO) voltage regulator IC designed to provide a stable 2.5V output voltage. It is part of Ricoh's R1141 series, known for their low quiescent current and compact size. The "-TR" suffix indicates that the device is supplied in tape and reel packaging, suitable for automated assembly. The "-F" often denotes RoHS compliance.

Applications:

  • Microcontroller Power Supply: Providing a stable 2.5V supply for microcontrollers in various embedded systems.
  • Sensor Power: Regulating voltage for various sensors in IoT and industrial applications.
  • Portable Electronics: Power management in smartphones, tablets, and other battery-powered devices.
  • Wireless Communication Modules: Supplying a stable voltage for RF transceivers and other wireless components.
  • Memory Devices: Providing a stable voltage supply for memory chips like SRAM and EEPROM.

Features:

  • Fixed 2.5V Output Voltage: Delivers a stable and accurate 2.5V output.
  • Low Dropout Voltage: Maintains regulation even with a small difference between input and output voltage.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Overcurrent Protection: Protects the IC and load from excessive current.
  • Short-Circuit Protection: Shuts down the output in case of a short circuit.
  • Thermal Shutdown Protection: Protects the IC from overheating.
  • Small Package: Available in compact packages for space-constrained applications.
  • Tape and Reel Packaging: Facilitates automated assembly.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances directive.

Benefits:

  • Extended Battery Life: Low quiescent current contributes to longer battery life in portable devices.
  • Reliable Performance: Stable output voltage ensures consistent operation of connected components.
  • Simplified Assembly: Tape and reel packaging streamlines the manufacturing process.
  • Compact Design: Small package size allows for integration in space-limited applications.
  • Environmentally Friendly: RoHS compliance ensures minimal environmental impact.

Additional Details:

The R1141Q251B-TR-F typically operates with an input voltage range of 2.6V to 5.5V. The low dropout voltage characteristic enables it to maintain a stable output even when the input voltage is close to the output voltage. It is available in space-saving packages like DFN(PLP) and SOT-23. The operating temperature range is generally -40°C to +85°C. The tape and reel packaging is specifically designed for automated surface mount assembly. RoHS compliance signifies that the device adheres to environmental regulations restricting the use of hazardous materials. This LDO regulator provides a reliable and efficient 2.5V power supply solution for a variety of electronic devices.

You May Also Be Interested in

Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.9457 $59.7828
10+ $12.2626 $122.6260
15+ $11.8792 $178.1880
21+ $11.4969 $241.4349
26+ $11.1134 $288.9484
35+ $9.9642 $348.7470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess