EN
  • EN
  • DE

R1141Q301B-TR

Part No R1141Q301B-TR
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287153-R1141Q301B-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1141Q301B-TR CAD Model

Description

The R1141Q301B-TR is a low-dropout (LDO) voltage regulator manufactured by Ricoh. It belongs to the R1141Q series, known for its low current consumption, high accuracy, and compact size. This particular model provides a fixed output voltage of 3.0V. The R1141Q301B-TR is designed for applications where stable and efficient voltage regulation is crucial, especially in battery-powered devices.

Applications

  • Smartphones and Mobile Devices: Used for powering various internal circuits and components requiring stable voltage.
  • Wearable Technology: Suitable for smartwatches, fitness trackers, and other wearable devices, providing regulated power to microcontrollers and sensors.
  • IoT (Internet of Things) Devices: Powers sensors, communication modules, and microprocessors in low-power IoT applications.
  • Wireless Communication Modules: Voltage regulation for RF transceivers, Bluetooth modules, and other wireless communication components.
  • Portable Audio Players: Provides a stable voltage for audio processing circuits and amplifiers.

Features

  • Fixed Output Voltage: 3.0V output.
  • Low Dropout Voltage: Maintains stable output even with a small difference between input and output voltage.
  • Low Quiescent Current: Minimizes power consumption, which extends battery life.
  • High Output Voltage Accuracy: Provides a precise and reliable voltage supply for sensitive circuits.
  • Small Package: Compact package allows for use in space-constrained applications.
  • Overcurrent Protection: Protects the regulator and load from excessive current draw.
  • Thermal Shutdown Protection: Prevents damage due to overheating.

Benefits

  • Stable Power Supply: Ensures consistent and reliable voltage, improving the performance of connected devices.
  • Extended Battery Life: Low quiescent current helps maximize battery runtime in portable devices.
  • Compact Integration: Small form factor enables easy integration into small form-factor devices.
  • Reliable Operation: Overcurrent and thermal shutdown protection enhance the regulator's lifespan.
  • Simplified Design: Fixed output voltage simplifies circuit design and reduces the need for external components.

Additional Details

The R1141Q301B-TR comes in a small SOT-23 or similar surface-mount package. It is designed for use with ceramic capacitors, which provide stable operation and low noise. The operating temperature range is typically -40°C to +85°C. The typical input voltage range is 1.6V to 5.5V. The device is RoHS compliant, meaning it is free from hazardous substances.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess