EN
  • EN
  • DE

TPS92690PWP/NOPB

Part No TPS92690PWP/NOPB
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER CTRLR PWM 16HTSSOP  /  LED Driver IC 1 Output DC DC Controller Flyback, SEPIC, Step-Up (Boost) PWM Dimming 16-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr Texas Instruments
Package Tube
Type DC DC Controller
Topology Flyback, SEPIC, Step-Up (Boost)
Internal Switch(s) No
Number of Outputs 1
Voltage - Supply (Min) 4.5V
Voltage - Supply (Max) 75V
Frequency 350kHz ~ 490kHz
Dimming PWM
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 16-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-HTSSOP
Base Product Number TPS92690
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-35660-5,TEXTISTPS92690PWP/NOPB,TPS92690PWPNOPB,2156-TPS92690PWP/NOPB
Standard Package 92
Win Source Part Number 1022410-TPS92690PWP/NOPB
Ultra Librarian 3D Model Ultra Librarian TPS92690PWP/NOPB CAD Model

Description

The TPS92690PWP/NOPB from Texas Instruments is a highly versatile, multi-topology LED driver integrated circuit (IC) designed to provide efficient and stable power management for LED lighting systems. This IC is well-suited for a wide range of applications, including automotive lighting, general illumination, and industrial lighting systems.

Key Features:

  • Adjustable Switching Frequency: The TPS92690PWP/NOPB offers a wide adjustable switching frequency range from 200 kHz to 2.2 MHz, allowing designers to optimize their systems for efficiency or component size.
  • Multi-Topology Support: This versatile IC supports various topologies such as boost, buck, buck-boost, and SEPIC, enabling a broad range of voltage configurations for driving LEDs in series, parallel, or a combination of both.
  • Precision Dimming Control: With precision dimming control, it offers excellent flexibility for brightness adjustment, which is essential for applications that require variable light output.
  • Thermal Shutdown Protection: The device includes a thermal shutdown feature that protects the IC from overheating, ensuring the longevity and reliability of the lighting system.
  • Programmable Soft-Start: To prevent inrush current at startup, the TPS92690PWP/NOPB incorporates a programmable soft-start function that gradually ramps up the current to the desired operating level.
  • Integrated MOSFET Driver: It comes with an integrated MOSFET driver, reducing the need for external components and simplifying the design process.
  • Package: The device is offered in a 16-pin HTSSOP package, providing a compact solution for space-constrained applications.

Applications:

The TPS92690PWP/NOPB is engineered to meet the demands of a variety of lighting applications. Its robust design and flexible features make it an ideal choice for:

  • Automotive exterior and interior lighting
  • Architectural lighting
  • Street and area lighting
  • Portable and emergency lighting
  • Commercial and residential lighting systems

With its comprehensive feature set and adaptive design, the TPS92690PWP/NOPB by Texas Instruments stands out as a powerful solution for advanced LED lighting systems, offering designers the flexibility and performance needed to create innovative and energy-efficient lighting solutions.

You May Also Be Interested in

Diodes Incorporated
IC LED DRVR LIN PWM 40MA SOD123 / LED Driver IC 1 Output Linear Dimming 40mA SOD-123
Lowest to $0.4947
Rohm Semiconductor
IC LED DRVR PS PWM HTSSOP-B16
Lowest to $1.4362
Maxim Integrated
IC LED DRIVER CTRLR PWM 20TQFN
Lowest to $13.9434
Texas Instruments
IC LED DRV LIN I2C 25.5MA 24WQFN / LED Driver IC 9 Output Linear Switched Capacitor (Charge Pump) I²C, PWM Dimming 25.5mA 24-WQFN (4x4)
Lowest to $1.4753
Sharp Microelectronics
IC LED DRIVER RGLTR DIM 35WLP / LED Driver IC Output Dimming
Lowest to $3.3784
ON Semiconductor
IC LED DRVR LINEAR 80MA 16TSSOP
Lowest to $12.2727
Texas Instruments
IC LED DRVR CTRLR PWM 32HLQFP / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) PWM Dimming 150mA 32-HLQFP (7x7)
Lowest to $8.3326
Maxim Integrated
IC LED DRV CTRL PWM 10MA 16TSSOP / LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 10mA 16-TSSOP-EP
Lowest to $4.3014
Maxim Integrated
WHITE LED CHARGE PUMP
Lowest to $7.1549

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8326 $54.6608
18+ $5.6063 $100.9134
28+ $5.4311 $152.0708
39+ $5.2559 $204.9801
50+ $5.0807 $254.0350
66+ $4.5551 $300.6366
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,160 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess