EN
  • EN
  • DE

R1141Q311D-TR-F

Part No R1141Q311D-TR-F
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287157-R1141Q311D-TR-F
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian R1141Q311D-TR-F CAD Model

Description

The R1141Q311D-TR-F is a low-dropout (LDO) voltage regulator IC manufactured by Ricoh. It is designed to provide a stable and accurate output voltage of 3.1V. As part of the R1141Q series, it features low current consumption, high output voltage accuracy, and a small package size, making it suitable for a wide range of portable and battery-powered applications.

Applications

  • Mobile Phones: Used for power management of various internal components requiring a regulated voltage supply.
  • Wearable Devices: Providing stable voltage for microcontrollers and sensors in smartwatches, fitness trackers, and other wearables.
  • IoT (Internet of Things) Devices: Powering sensors, communication modules, and microprocessors in low-power IoT applications.
  • Wireless Communication Modules: Voltage regulation for RF transceivers, Bluetooth modules, and other wireless components.
  • Portable Medical Devices: Ensuring stable and reliable power for sensitive electronic components in medical equipment.

Features

  • Fixed Output Voltage: 3.1V regulated output.
  • Low Dropout Voltage: Maintains a stable output even with a small difference between input and output voltage.
  • Low Quiescent Current: Minimizes power consumption, extending battery life in portable devices.
  • High Output Voltage Accuracy: Provides a precise and reliable voltage supply.
  • Small Package: Compact footprint allows for space-saving designs.
  • Overcurrent Protection: Protects the regulator and connected circuitry from excessive current.
  • Thermal Shutdown Protection: Prevents damage from overheating.

Benefits

  • Stable Power Supply: Ensures a consistent and accurate voltage for optimal performance of electronic components.
  • Extended Battery Life: Low quiescent current helps maximize battery runtime in portable devices.
  • Compact Design: Small package size allows for easy integration into space-constrained applications.
  • Enhanced Reliability: Overcurrent and thermal shutdown protection enhance the durability and lifespan of the regulator.
  • Simplified Design: Fixed output voltage simplifies circuit design and reduces the need for external components.

Additional Details

The R1141Q311D-TR-F is typically packaged in a small SOT-23 or similar surface-mount package. It is designed for use with ceramic capacitors for stable operation and noise reduction. The operating temperature range is usually -40°C to +85°C. The typical input voltage range is 1.6V to 5.5V. The device is RoHS compliant.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess