EN
  • EN
  • DE

R1180N251B-TR-F

Part No R1180N251B-TR-F
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287466-R1180N251B-TR-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1180N251B-TR-F CAD Model

Description

The Ricoh R1180N251B-TR-F is a voltage regulator IC designed to provide a stable and accurate 2.5V output voltage. The "-TR" suffix indicates that the device is supplied in tape and reel packaging, making it suitable for automated assembly processes. The "-F" likely denotes that it is a lead-free product, compliant with RoHS standards. This regulator is part of the R1180 series, known for its low supply current and high output voltage accuracy.

Applications:

  • Microcontrollers: Providing a stable 2.5V supply to microcontrollers in embedded systems.
  • Sensors: Powering various types of sensors in industrial and consumer applications.
  • Wireless Modules: Supplying power to RF transceivers and other wireless communication modules.
  • Low-Power Logic Circuits: Regulating voltage for logic gates and other low-power digital circuits.
  • Portable Devices: Used in various portable electronics requiring a stable 2.5V power source.

Features:

  • Fixed Output Voltage: Provides a fixed 2.5V output voltage, ensuring a stable power supply.
  • Low Quiescent Current: Features a low quiescent current, which minimizes power consumption and extends battery life.
  • High Accuracy: Offers high output voltage accuracy, crucial for sensitive electronic components.
  • Overcurrent Protection: Integrated overcurrent protection prevents damage from excessive current draw.
  • Short-Circuit Protection: Includes short-circuit protection for enhanced reliability and safety.
  • Tape and Reel Packaging: Supplied in tape and reel packaging for automated assembly.
  • Lead-Free: Compliant with RoHS standards, ensuring environmental friendliness.

Benefits:

  • Stable Power Supply: Ensures a consistent and reliable 2.5V power supply, essential for optimal performance.
  • Extended Battery Life: Low quiescent current maximizes battery life in portable devices.
  • Robust Protection: Overcurrent and short-circuit protection enhance the reliability of the device.
  • Cost-Effective Manufacturing: Tape and reel packaging facilitates automated assembly, reducing manufacturing costs.
  • Environmentally Friendly: Lead-free construction complies with environmental regulations.

The Ricoh R1180N251B-TR-F is a highly efficient and reliable 2.5V voltage regulator suitable for a variety of electronic applications. Its low power consumption, high accuracy, and integrated protection features, along with lead-free construction and tape and reel packaging, make it an excellent choice for modern electronic designs.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2358 $62.3580
23+ $5.1167 $117.6841
35+ $4.9573 $173.5055
49+ $4.7967 $235.0383
63+ $4.6373 $292.1499
84+ $4.1580 $349.2720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,570 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess