EN
  • EN
  • DE

R1141Q321D-TR

Part No R1141Q321D-TR
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287158-R1141Q321D-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1141Q321D-TR CAD Model

Description

The R1141Q321D-TR is a low-dropout (LDO) voltage regulator IC manufactured by Ricoh. This component provides a fixed output voltage of 3.2V. Part of the R1141Q series, it's known for its low current consumption, high accuracy, and compact size, making it well-suited for portable and battery-powered devices where efficiency and space are at a premium.

Applications

  • Smartphones and Mobile Devices: Powering microcontrollers, memory, and other internal circuits.
  • Wearable Technology: Providing a stable voltage supply for sensors and processors in smartwatches and fitness trackers.
  • IoT (Internet of Things) Devices: Regulating voltage for low-power sensors and communication modules.
  • Wireless Communication Modules: Powering RF transceivers, Bluetooth modules, and other wireless components.
  • Portable Audio Players: Regulating voltage for audio processing circuits and amplifiers.

Features

  • Fixed Output Voltage: 3.2V output voltage.
  • Low Dropout Voltage: Operates with a minimal difference between input and output voltage, ensuring stable output even with lower battery voltages.
  • Low Quiescent Current: Minimizes power consumption to extend battery life.
  • High Output Voltage Accuracy: Provides a precise and reliable voltage supply.
  • Small Package: Compact size ideal for space-constrained applications.
  • Overcurrent Protection: Protects the regulator and connected circuitry from excessive current draw.
  • Thermal Shutdown Protection: Prevents damage from overheating.

Benefits

  • Stable Power Supply: Ensures consistent voltage, which is crucial for the proper operation of electronic components.
  • Extended Battery Life: Low current consumption helps maximize battery runtime in portable devices.
  • Compact Design: Small form factor allows for easy integration into space-limited applications.
  • Reliable Operation: Protection features enhance the durability and lifespan of the regulator.
  • Simplified Circuit Design: Fixed output voltage simplifies the design process and reduces the need for external components.

Additional Details

The R1141Q321D-TR is typically packaged in a SOT-23 or similar small surface-mount package. Recommended input voltage range is generally 1.6V to 5.5V. It is designed for use with ceramic capacitors for stability and noise reduction. The operating temperature range typically spans from -40°C to +85°C. It is RoHS compliant.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Coilcraft
Lowest to $2.3539
Intel
Need more? Email Us
Sierra Wireless
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
AMCC
Lowest to $12.4155
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3063 $58.7835
110+ $1.0718 $117.8980
170+ $1.0383 $176.5110
230+ $1.0049 $231.1270
300+ $0.9714 $291.4200
400+ $0.8709 $348.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess