EN
  • EN
  • DE

R114N121D-TR-F

Part No R114N121D-TR-F
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287166-R114N121D-TR-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R114N121D-TR-F CAD Model

Description

The Ricoh R114N121D-TR-F is a voltage regulator IC designed for use in various electronic devices. It is a low dropout (LDO) regulator, which means it can maintain a stable output voltage even when the input voltage is only slightly higher than the output voltage. This makes it suitable for battery-powered applications and other situations where the input voltage may fluctuate.

Applications

  • Portable Electronic Devices: Smartphones, tablets, and digital cameras.
  • Wearable Technology: Smartwatches, fitness trackers, and other wearable devices.
  • IoT (Internet of Things) Devices: Sensors, actuators, and other connected devices.
  • Power Management Systems: Regulating voltage in various electronic circuits.
  • Microcontroller Power Supplies: Providing a stable voltage source for microcontrollers.

Features

  • Low Dropout Voltage: Maintains stable output even with low input voltage.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Overcurrent Protection: Protects the device from damage due to excessive current.
  • Thermal Shutdown Protection: Protects the device from damage due to overheating.
  • Small Package Size: Allows for compact circuit designs.
  • High Output Voltage Accuracy: Provides a precise and stable output voltage.

Benefits

  • Extended Battery Life: Low quiescent current helps prolong battery life in portable devices.
  • Improved System Reliability: Overcurrent and thermal shutdown protection enhance system reliability.
  • Reduced Component Count: Integrated features simplify circuit design.
  • Stable Performance: Low dropout voltage ensures stable performance even with varying input voltage.
  • Compact Designs: Small package allows for use in space-constrained applications.

Additional Details

The R114N121D-TR-F has a fixed output voltage of 1.2V. The operating temperature range is typically -40°C to +85°C. The package type is DFN(PLP)4-3. The device is RoHS compliant, indicated by the "-F" suffix, meaning it is free from hazardous substances. It also features a built-in short-circuit protection.

You May Also Be Interested in

STMicroelectronics
Lowest to $16.1215
Qualcomm
Lowest to $2.4357
Bel Power Solutions
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
AMCC
Need more? Email Us
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Qualcomm
Lowest to $19.1290
Qualcomm
Lowest to $11.4253

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess