EN
  • EN
  • DE

R1152N100B-TR-F

Part No R1152N100B-TR-F
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287182-R1152N100B-TR-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1152N100B-TR-F CAD Model

Description

The Ricoh R1152N100B-TR-F is a voltage regulator IC designed to provide a stable and regulated voltage supply for a variety of electronic devices. It is manufactured by Ricoh, a reputable company known for its semiconductor products.

Applications

  • Portable Devices: Powering microcontrollers, sensors, and other components in smartphones, tablets, and portable media players.
  • Wearable Technology: Regulating voltage for smartwatches, fitness trackers, and other wearable electronic devices.
  • IoT Devices: Providing stable power to sensors, communication modules, and processing units in Internet of Things (IoT) applications.
  • Wireless Communication Modules: Ensuring consistent voltage for Bluetooth, Wi-Fi, and other wireless communication modules.

Features

  • Low Dropout Voltage: Allows the regulator to operate with a small difference between the input and output voltages, improving efficiency.
  • High Output Voltage Accuracy: Provides a precise and stable output voltage, crucial for sensitive electronic components.
  • Overcurrent Protection: Protects the IC and the connected circuitry from damage caused by excessive current.
  • Thermal Shutdown Protection: Prevents the IC from overheating by shutting down the output when the temperature exceeds a safe limit.
  • Small Package Size: Enables compact designs in space-constrained applications.

Benefits

  • Stable and Reliable Power Supply: Ensures consistent performance of electronic devices by providing a regulated voltage.
  • Improved Battery Life: Minimizes power loss and extends battery life in portable applications.
  • Enhanced System Protection: Protects electronic systems from damage due to overcurrent and overheating.
  • Compact Design: Allows for the development of smaller and more portable electronic devices.

Additional Details

The R1152N100B-TR-F typically comes in a small surface-mount package. The "N100B" portion of the part number likely indicates the specific output voltage. The "-TR-F" suffix typically denotes tape and reel packaging suitable for automated assembly. For detailed specifications, application notes, and package dimensions, refer to the official Ricoh datasheet.

You May Also Be Interested in

Infineon Technologies
Lowest to $2.8702
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Infineon Technologies
Need more? Email Us
Bel Power Solutions
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Infineon Technologies
Need more? Email Us
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess