EN
  • EN
  • DE

R1154H120B-T1

Part No R1154H120B-T1
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287194-R1154H120B-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1154H120B-T1 CAD Model

Description

The Ricoh R1154H120B-T1 is a voltage regulator IC designed to provide a stable and efficient power supply for various electronic devices. This particular model is part of the R1154 series, known for its low supply current and small package size, making it suitable for portable and space-constrained applications. The regulator maintains a fixed output voltage, ensuring consistent performance even with fluctuations in the input voltage or load current.

Applications

  • Smartphones and mobile devices: Power management for core components like processors, memory, and display drivers.
  • Wearable technology: Power supply for smartwatches, fitness trackers, and other compact electronic wearables.
  • IoT (Internet of Things) devices: Voltage regulation for sensors, microcontrollers, and communication modules.
  • Portable audio players: Stable power for amplifiers and digital-to-analog converters (DACs).
  • Wireless communication modules: Powering Bluetooth, Wi-Fi, and other wireless communication chips.

Features

  • Fixed Output Voltage: Provides a stable 1.2V output voltage.
  • Low Supply Current: Minimizes power consumption, extending battery life in portable devices.
  • Small Package: Available in a compact package (typically DFN(PLP)4-3, making it ideal for space-saving applications.
  • Overcurrent Protection: Protects the device and connected components from damage due to excessive current draw.
  • Thermal Shutdown Protection: Prevents overheating by shutting down the regulator when the junction temperature exceeds a safe limit.
  • High Ripple Rejection: Effectively filters out noise and ripple from the input voltage, ensuring a clean and stable output.

Benefits

  • Extended Battery Life: Low supply current operation minimizes power consumption, leading to longer battery life in portable applications.
  • Stable Performance: Fixed output voltage ensures consistent operation of connected components, even with variations in input voltage or load.
  • Compact Design: Small package size allows for integration into space-constrained devices.
  • Enhanced Reliability: Built-in protection features (overcurrent and thermal shutdown) prevent damage and ensure reliable operation.
  • Reduced Noise: High ripple rejection minimizes noise on the output voltage, improving the performance of sensitive analog circuits.

Additional Details

The R1154H120B-T1 typically operates with an input voltage range of 1.7V to 5.5V. The output voltage accuracy is generally within ±2%, providing precise voltage regulation. The regulator also features a chip enable pin that allows for easy on/off control, further reducing power consumption when the device is not in use. The operating temperature range is typically -40°C to +85°C, making it suitable for a wide range of environments.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,760 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess