EN
  • EN
  • DE

R1161N151B-TR-F

Part No R1161N151B-TR-F
Manufacturer Ricoh
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1143946-R1161N151B-TR-F
Categories Custom Parts
Manufacturer Ricoh
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R1161N151B-TR-F CAD Model

Description

The Ricoh 1143946-R1161N151B-TR-F is a custom electronic component that is highly sought after in the market.

  • Manufacturer: Ricoh
  • Popularity: Medium
  • Status: Limited Supply and Demand
  • Category: Custom Parts

You May Also Be Interested in

Raltron Electronics Corporation
CRYSTAL 24.0000MHZ 10PF SMD / 24 MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead
Lowest to $0.0773
NXP / Nexperia
Specialty Telecom Circuit PDIP16
Lowest to $1.9589
Norgren
Vacuum Pump, multiport, 20Hg NSTAA4 , NPT, Mid Series
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Omega Engineering
Pressure Xdcr, 10 PSI, Diff, Current;
Need more? Email Us
NXP / Nexperia
44.7 A 20 V 0.016 Ohm N-channel Si Power Mosfet
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 1 X 1:1 14SOIC / Bus Switch 1 x 1:1 14-SOIC
Need more? Email Us
NEC
Lowest to $0.6537

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess