EN
  • EN
  • DE

R1163D331B-TR-FA

Part No R1163D331B-TR-FA
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287311-R1163D331B-TR-FA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1163D331B-TR-FA CAD Model

Description

The R1163D331B-TR-FA is a voltage regulator IC manufactured by Ricoh. This particular model is part of the R1163 series, known for its high ripple rejection and low dropout voltage characteristics. It is designed to deliver a stable 3.3V output voltage, making it suitable for a wide range of applications that require a regulated power supply.

Applications

  • Microcontroller Power Supplies: Provides stable voltage to microcontrollers for reliable operation.
  • Wireless Communication Devices: Powering RF transceivers and other wireless components.
  • Memory Modules: Regulating voltage for DDR and other memory types.
  • FPGA Power Supplies: Providing stable power to FPGAs for reliable performance.
  • Sensor Applications: Regulating voltage for sensitive sensors and signal conditioning circuits.

Features

  • Fixed Output Voltage: Provides a stable 3.3V output.
  • Low Dropout Voltage: Maintains regulation even with a small difference between input and output voltage.
  • High Ripple Rejection: Effectively filters out noise and ripple from the input voltage.
  • Overcurrent Protection: Protects the IC and load from excessive current.
  • Thermal Shutdown Protection: Prevents damage due to overheating.
  • Small Package: Suitable for compact electronic devices.
  • Enable/Disable Function: Provides a way to turn the regulator on or off for power saving.

Benefits

  • Stable and Reliable Power: Ensures consistent performance of connected devices.
  • Extended Battery Life: Low dropout voltage maximizes operating time for portable devices.
  • Improved Signal Integrity: High ripple rejection minimizes noise in sensitive circuits.
  • Protection from Fault Conditions: Overcurrent and thermal protection prevent damage.
  • Compact Design: Suitable for applications with limited board space.

Additional Details

The R1163D331B-TR-FA is typically supplied in a small surface-mount package. Consult the datasheet for detailed specifications, including input voltage range, quiescent current, ripple rejection ratio, and package dimensions. The enable/disable function can be used to further reduce power consumption when the regulator is not in use. This IC is optimized for applications requiring stable and clean power, even with noisy input sources.

You May Also Be Interested in

Qualcomm
Lowest to $6.5223
SII Semiconductor Corporation
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Coilcraft
Lowest to $2.3539
Nortel Networks
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess