EN
  • EN
  • DE

R1170D301B

Part No R1170D301B
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Description 800mA LDO REGULATOR   
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287326-R1170D301B
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1170D301B CAD Model

Description

The R1170D301B is a voltage regulator IC manufactured by Ricoh. This device provides a stable 3.0V output voltage, making it suitable for numerous electronic applications where a reliable power source is essential.

Applications:

  • Microcontroller Power Supply: Providing stable voltage for microcontrollers in various electronic devices.
  • Portable Electronic Devices: Voltage regulation in devices like smartphones, tablets, and wearables.
  • Battery-Powered Applications: Optimizing power efficiency in devices running on batteries.
  • Sensor Circuits: Ensuring stable voltage for accurate sensor readings.
  • Wireless Communication Modules: Providing consistent voltage to RF transceivers and related components.

Features:

  • Fixed 3.0V Output Voltage: Offers a precise and stable 3.0V output.
  • Low Dropout Voltage: Maintains regulation even with a small difference between input and output voltage.
  • Overcurrent Protection: Protects the IC and the load from excessive current draw.
  • Small Package Size: Allows for compact and space-saving designs.
  • Low Quiescent Current: Minimizes power consumption during standby or idle modes.

Benefits:

  • Improved Battery Life: Low quiescent current contributes to extended battery life in portable devices.
  • Enhanced System Reliability: Overcurrent protection safeguards against short circuits and overloads.
  • Precise Voltage Regulation: Ensures consistent and reliable performance of connected devices.
  • Reduced Board Space: Compact package facilitates denser circuit designs.
  • Simplified Power Supply Design: Integrated protection features simplify the design process.

Additional Details:

The R1170D301B typically requires external capacitors at the input and output for stable operation. The datasheet from Ricoh specifies the recommended capacitor values, which depend on the specific application and load current requirements. Thermal considerations are important, especially at higher load currents. Ensure the input voltage remains within the specified limits for proper operation. Output voltage accuracy and stability over temperature are key parameters to consider. The device features a high ripple rejection ratio, which helps to minimize noise on the output voltage. An enable pin may be available, allowing the regulator to be shut down for further power savings when not in use. The package type and dimensions should be verified to ensure compatibility with the target application's physical constraints.

You May Also Be Interested in

Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess