The R1170H341B-T1-FB is a low dropout (LDO) voltage regulator IC manufactured by Ricoh. It is designed to provide a stable and regulated 3.4V output voltage from a higher input voltage. The device incorporates protection features, making it suitable for various electronic applications requiring a reliable power source.
Applications
- Powering microcontrollers in IoT devices
- Voltage regulation for sensors in industrial applications
- Power management in portable electronic devices
- Battery-powered applications
Features
- Fixed output voltage of 3.4V
- Low dropout voltage
- Overcurrent protection
- Thermal shutdown protection
- Small SOT-23-5 package
Benefits
- Provides stable and accurate voltage supply
- Extends battery life due to low dropout voltage
- Protects the device from overcurrent and over-temperature conditions
- Saves space on the circuit board
The R1170H341B-T1-FB is a CMOS-based voltage regulator featuring a fixed 3.4V output voltage. It has a low dropout voltage, meaning it can maintain a stable output even when the input voltage is only slightly higher than the output voltage. This is particularly beneficial in battery-powered applications where the battery voltage decreases over time. The overcurrent protection limits the output current in case of a short circuit or overload, protecting the regulator and the load. The thermal shutdown feature disables the regulator if the temperature exceeds a certain threshold, preventing damage from overheating. This regulator is ideal for applications needing a compact, efficient, and reliable voltage source.
Technical Specifications:
- Output Voltage: 3.4V
- Input Voltage Range: 2.0V to 6.0V
- Output Current: Up to 300mA
- Dropout Voltage: Typically 150mV at 100mA
- Operating Temperature Range: -40°C to +85°C
- Package: SOT-23-5