EN
  • EN
  • DE

R1172H301D-T1-F

Part No R1172H301D-T1-F
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287396-R1172H301D-T1-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1172H301D-T1-F CAD Model

Description

The R1172H301D-T1-F is a voltage regulator IC manufactured by Ricoh. It belongs to the R1172 series, which are typically low dropout (LDO) regulators known for their efficiency and stability. These regulators are designed to provide a consistent output voltage even when the input voltage fluctuates, making them ideal for battery-powered and portable devices.

Applications:

  • Smartphones and Mobile Devices: Provides regulated voltage for various internal components.
  • Wearable Technology: Powers microcontrollers, sensors, and display drivers in devices like smartwatches and fitness trackers.
  • Internet of Things (IoT) Devices: Supplies stable power for low-power sensors and communication modules.
  • Portable Medical Devices: Ensures reliable operation of medical equipment by providing a stable voltage supply.
  • Power Management Systems: Integrated within larger power management circuits for accurate voltage regulation.

Features:

  • Low Dropout Voltage: Ensures stable output voltage even with a small voltage difference between input and output.
  • High Output Voltage Accuracy: Provides a precise and consistent voltage output, which is crucial for sensitive electronic components.
  • Overcurrent Protection: Protects the regulator and connected circuits from damage due to excessive current flow.
  • Thermal Shutdown Protection: Prevents the regulator from overheating and potentially failing.
  • Small Package Size: Allows for compact circuit designs and integration into space-constrained applications.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Fixed Output Voltage: Delivers a pre-determined, stable voltage output suitable for specific applications.

Benefits:

  • Extended Battery Life: Low quiescent current operation helps prolong battery life in portable devices.
  • Reliable Power Supply: Stable output voltage ensures consistent performance of connected components and circuits.
  • Protection Against Damage: Overcurrent and thermal shutdown features protect the regulator and downstream components.
  • Compact Design: Small package size enables integration into space-constrained devices.
  • Simplified Design: Requires minimal external components, which simplifies the overall circuit design.

The R1172H301D-T1-F is a reliable and efficient LDO regulator ideal for applications requiring a stable and regulated voltage supply. Its low dropout voltage, high accuracy, and built-in protection features make it an excellent choice for powering sensitive electronic components in portable and battery-powered devices. The “T1-F” suffix likely refers to a specific tape and reel packaging used for automated assembly lines.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.5209 $63.1254
14+ $8.6325 $120.8550
21+ $8.3634 $175.6314
29+ $8.0931 $234.6999
37+ $7.8228 $289.4436
50+ $7.0143 $350.7150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess