EN
  • EN
  • DE

R1172S131D-E2-F

Part No R1172S131D-E2-F
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287409-R1172S131D-E2-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1172S131D-E2-F CAD Model

Description

The R1172S131D-E2-F is a voltage regulator IC manufactured by Ricoh. This is a low-dropout (LDO) regulator designed to provide a stable and accurate output voltage even when the input voltage is close to the output voltage. It is typically used in a variety of electronic devices to ensure a consistent power supply for sensitive components.

Applications:

  • Mobile phones: Powering various internal circuits.
  • Smartphones: Supplying stable voltage to the processor, memory, and display.
  • Portable devices: Ensuring consistent power in battery-operated gadgets.
  • Wearable technology: Power management in smartwatches and fitness trackers.
  • IoT devices: Providing regulated power for sensors and communication modules.

Features:

  • Low Dropout Voltage: Operates with minimal difference between input and output voltage for efficient power conversion.
  • High Output Voltage Accuracy: Provides a stable and precise output voltage, essential for sensitive electronics.
  • Overcurrent Protection: Safeguards the IC and connected components from damage due to excessive current draw.
  • Thermal Shutdown Protection: Prevents overheating and potential damage by shutting down the IC when temperature exceeds a safe limit.
  • Small Package Size: Allows for compact designs, making it suitable for space-constrained applications.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in standby mode, extending battery life.

Benefits:

  • Stable Power Supply: Ensures reliable operation of electronic devices by providing a consistent voltage.
  • Extended Battery Life: Low quiescent current and efficient power conversion contribute to longer battery life in portable devices.
  • Protection against Damage: Overcurrent and thermal shutdown features protect the IC and connected components from potential damage.
  • Compact Design: Small package size allows for integration into space-constrained applications.
  • Improved System Reliability: Stable and protected power supply enhances the overall reliability of the electronic system.

Additional Details:

The R1172S131D-E2-F typically comes in a small package such as DFN or SOT. The specific output voltage is 1.3V. The input voltage range is typically between 1.4V and 6.0V. The operating temperature range is typically -40°C to +85°C. It's crucial to refer to the manufacturer's datasheet for precise electrical characteristics, application notes, and recommended operating conditions when designing with this part. The datasheet will provide information about the maximum input voltage, output current capability, and thermal resistance, which are essential for proper circuit design and ensuring the long-term reliability of the device.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1991 $60.9955
12+ $10.0104 $120.1248
18+ $9.6974 $174.5532
25+ $9.3844 $234.6100
32+ $9.0714 $290.2848
43+ $8.1335 $349.7405
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess