EN
  • EN
  • DE

R1172S151B-E2-F

Part No R1172S151B-E2-F
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287410-R1172S151B-E2-F
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R1172S151B-E2-F CAD Model

Description

The R1172S151B-E2-F is a low dropout (LDO) voltage regulator manufactured by Ricoh. It is designed to provide a stable and accurate output voltage even when the input voltage is close to the output voltage. This makes it suitable for battery-powered devices and other applications where the input voltage may vary.

Applications:

  • Smartphones: Regulating power for sensitive components like the processor and memory.
  • Tablets: Providing a stable voltage supply for the display and other peripherals.
  • Digital Cameras: Ensuring consistent power for image sensors and processing units.
  • Portable Audio Players: Maintaining a steady voltage for audio amplifiers and digital signal processors.
  • Wearable Devices: Power management in smartwatches, fitness trackers, and other wearables.

Features:

  • Low Dropout Voltage: Allows for efficient operation even with a small difference between input and output voltage.
  • High Output Voltage Accuracy: Provides a stable and precise output voltage, crucial for sensitive electronic components.
  • Overcurrent Protection: Protects the IC and connected circuitry from damage due to excessive current.
  • Thermal Shutdown Protection: Prevents the IC from overheating and causing damage by shutting it down when the temperature exceeds a safe limit.
  • Small Package Size: Enables compact designs, making it suitable for space-constrained applications.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.

Benefits:

  • Stable Power Supply: Ensures reliable operation of electronic devices by providing a consistent voltage.
  • Extended Battery Life: Low quiescent current and efficient power conversion contribute to longer battery life in portable devices.
  • Protection Against Damage: Overcurrent and thermal shutdown features protect the IC and connected components.
  • Compact Design: Small package size allows for integration into space-constrained applications.
  • Improved System Reliability: Stable and protected power supply enhances the overall reliability of the electronic system.

Additional Details:

The R1172S151B-E2-F has a fixed output voltage of 1.5V. It typically comes in a small package, such as DFN or SOT. The input voltage range is typically between 1.6V and 6.0V. The operating temperature range is typically -40°C to +85°C. Always refer to the manufacturer's datasheet for specific electrical characteristics, application notes, and recommended operating conditions. The datasheet provides information about the maximum input voltage, output current capability, thermal resistance, and other parameters essential for proper circuit design and ensuring the long-term reliability of the device.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess