The Ricoh R1210N331D-TR-F is a voltage detector IC utilized to monitor voltage levels in diverse electronic systems. Its primary function is to provide a reset signal when the voltage drops below a specific threshold, thereby preventing malfunctions and protecting sensitive components.
Applications
- Microcontroller Reset Circuits: Critical for ensuring proper reset operations of microcontrollers during power-up and brown-out scenarios.
- Power Management Systems: Essential for voltage monitoring to prevent damage resulting from undervoltage conditions.
- Battery-Powered Devices: Facilitates low-battery detection and controlled shutdown processes to conserve energy.
- Industrial Control Systems: Shields sensitive industrial equipment from voltage irregularities and fluctuations.
- Consumer Electronics: Commonly integrated into smartphones, tablets, digital cameras, and other consumer devices for efficient power management.
Features
- High-Accuracy Voltage Detection: Offers precise monitoring of voltage levels for reliable operation.
- Low Current Consumption: Optimizes power usage, making it ideal for battery-operated devices.
- Compact Package Size: Typically supplied in a SOT-23 package, suitable for space-limited applications.
- Open Drain Output: Provides versatile connectivity options with other circuit components.
- Hysteresis Functionality: Prevents unwanted oscillations during voltage transitions, ensuring stability.
- Detection Voltage: Set at 3.3V for accurate voltage monitoring.
- Operating Voltage Range: Operates effectively from 1.4V to 5.5V, accommodating various power supplies.
Benefits
- Enhanced System Reliability: Effectively safeguards against damage caused by undervoltage conditions, ensuring stable operation.
- Extended Battery Life: Low current consumption significantly prolongs the operational life of portable devices.
- Streamlined Circuit Design: Integrated features minimize the necessity for external components, simplifying the design process.
- Cost-Effective System Design: Compact size and integrated functionalities contribute to lower overall system costs.
- Improved Operational Safety: Prevents device malfunctions triggered by voltage drops, enhancing overall safety.
Additional Details
The R1210N331D-TR-F is generally packaged in a compact SOT-23 form factor. It utilizes an open-drain output that requires an external pull-up resistor for proper operation. The built-in hysteresis prevents oscillations, ensuring a stable output signal. With a detection voltage of 3.3V, it is particularly suited for systems operating around this voltage level. The 'TR' suffix denotes tape and reel packaging, optimized for automated assembly lines, and the '-F' likely indicates a specific feature or variant within the series.
This voltage detector plays a crucial role in maintaining the stability and reliability of electronic devices by providing a consistent and protected power supply. It is indispensable for various applications ranging from consumer electronics to industrial control systems.