The Ricoh R1210N501C-TR-F is a voltage detector IC designed for monitoring voltage levels in a system and providing a reset signal when the voltage falls below a certain threshold. This ensures the protection of sensitive electronic components from damage due to undervoltage conditions or brownouts.
Applications
- Microcontroller Reset Circuits: Ensures reliable reset functionality for microcontrollers during power-up and brownout events.
- Power Management Systems: Monitors voltage to prevent damage from undervoltage situations.
- Battery-Powered Devices: Enables low-battery detection and shutdown mechanisms to preserve battery life.
- Industrial Control Systems: Protects sensitive industrial equipment from voltage fluctuations and anomalies.
- Consumer Electronics: Used in various consumer electronics such as smartphones, tablets, and digital cameras for power management and protection.
Features
- High-Accuracy Voltage Detection: Provides precise monitoring of voltage levels.
- Low Current Consumption: Minimizes power drain in battery-powered applications.
- Small Package Size: Typically available in a SOT-23 package, making it suitable for compact devices.
- Open Drain Output: Offers flexible connectivity options with external circuitry.
- Hysteresis: Prevents oscillation during voltage transitions for stable operation.
- Detection Voltage: 5.0V.
- Operating Voltage Range: Typically 1.4V to 5.5V, adaptable to various power supply configurations.
Benefits
- Improved System Reliability: Protects against potential damage from undervoltage conditions.
- Extended Battery Life: Low current consumption helps prolong the battery life of portable devices.
- Simplified Circuit Design: Integrated functionality minimizes the need for external components.
- Reduced System Cost: The compact size and integration contribute to lower overall system costs.
- Enhanced Safety: Prevents device malfunction due to voltage drops, ensuring safer and more reliable operation.
Additional Details
The R1210N501C-TR-F typically comes in a SOT-23 package. It has an open-drain output, which requires an external pull-up resistor. The hysteresis feature ensures consistent output by preventing oscillation. Its detection voltage is set at 5.0V, making it suitable for systems operating around that voltage. The 'TR' suffix indicates that it is packaged in tape and reel for automated assembly, and the '-F' likely indicates a specific variant or additional feature within the series.
This voltage detector IC is a critical component in maintaining the operational integrity of various electronic systems by ensuring a stable power supply. Its use spans across numerous applications, ranging from portable consumer devices to industrial control systems.