EN
  • EN
  • DE

R1223N502A-TR

Part No R1223N502A-TR
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description PWM/VFM Step-down DC/DC Converter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287573-R1223N502A-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1223N502A-TR CAD Model

Description

The R1223N502A-TR is a voltage regulator IC manufactured by Ricoh. It is designed to provide a stable and regulated voltage output for a variety of electronic devices and systems. Its key features include low supply current, high accuracy, and overcurrent protection.

Applications:

  • Portable Devices: Ideal for use in smartphones, tablets, and other battery-powered devices due to its low power consumption.
  • Wearable Electronics: Suitable for smartwatches, fitness trackers, and similar devices requiring compact size and high efficiency.
  • IoT (Internet of Things) Devices: Can be used to regulate power for sensors, microcontrollers, and communication modules in IoT applications.
  • Wireless Communication Equipment: Suitable for wireless modules, RF transceivers, and other components requiring a stable voltage supply.
  • Power Management Systems: Integrated into larger power management circuits to provide a stable voltage rail for sensitive components.

Features:

  • Fixed Output Voltage: Provides a precise and stable 5.0V output voltage.
  • Low Supply Current: Minimizes power consumption, extending battery life in portable applications.
  • Overcurrent Protection: Protects the regulator and connected circuitry from damage due to excessive current draw.
  • Thermal Shutdown Protection: Prevents overheating by shutting down the regulator when its temperature exceeds a safe limit.
  • Small Package: Available in a compact package, making it suitable for space-constrained applications.

Benefits:

  • Extended Battery Life: Low quiescent current contributes to longer operating times for battery-powered devices.
  • Reliable Power Supply: Stable output voltage ensures consistent performance of connected components.
  • Protection Against Fault Conditions: Overcurrent and thermal shutdown features prevent damage and improve system reliability.
  • Simplified Circuit Design: Fixed output voltage simplifies circuit design and reduces the need for external components.
  • Compact Form Factor: Small package size allows for integration into densely populated PCBs.

Additional Details:

The R1223N502A-TR operates within a specific input voltage range. It utilizes internal compensation to maintain stability and minimize the need for external capacitors. The regulator’s performance characteristics, such as transient response and output voltage accuracy, are optimized for various load conditions. The device is lead-free and RoHS compliant. It's designed to provide a stable voltage, even with fluctuations in input voltage and load current. Specific package details including dimensions and pinout are available in the product datasheet.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess