EN
  • EN
  • DE

R1224N33F-TR-F

Part No R1224N33F-TR-F
Manufacturer Ricoh
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Ricoh
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834769-R1224N33F-TR-F
Ultra Librarian 3D Model Ultra Librarian R1224N33F-TR-F CAD Model

Description

The Ricoh R1224N33F-TR-F is a voltage regulator IC designed for providing a stable and efficient power supply in various electronic devices. It is part of Ricoh's series of power management solutions known for their reliability and performance.

Applications:

  • Smartphones: Used in power management circuits to regulate voltage for various components.
  • Tablets: Ensures stable power supply for the processor, display, and other critical parts.
  • Portable Media Players: Provides efficient voltage regulation for audio and video playback.
  • Digital Cameras: Regulates power to image sensors and processors.
  • Wireless Communication Devices: Used in Bluetooth devices and wireless sensors for stable power.

Features:

  • Low Dropout Voltage: Enables efficient operation even with minimal voltage difference between input and output.
  • High Output Voltage Accuracy: Ensures precise voltage regulation, which is critical for sensitive components.
  • Built-in Overcurrent Protection: Protects the device and load from excessive current.
  • Thermal Shutdown Protection: Prevents damage from overheating.
  • Small Package Size: Allows for integration into compact devices.

Benefits:

  • Improved Device Performance: Stable voltage regulation ensures optimal functionality of electronic devices.
  • Extended Battery Life: Efficient power management prolongs the operating time of battery-powered devices.
  • Enhanced System Reliability: Protection features safeguard against electrical faults, increasing overall system reliability.
  • Simplified Design: Requires few external components, simplifying the design process.
  • Compact Integration: Small size enables easy incorporation into miniaturized products.

Additional Details:

The R1224N33F-TR-F is designed to operate with low quiescent current, enhancing its efficiency. It is intended to deliver a stable output voltage of 3.3V. This device comes in a small package, optimized for surface mount technology. Specific operating temperature ranges and electrical characteristics are detailed in the device's datasheet, ensuring proper application and integration.

You May Also Be Interested in

Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess