EN
  • EN
  • DE

R3111H241C-T1-F

Part No R3111H241C-T1-F
Manufacturer Ricoh
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 288251-R3111H241C-T1-F
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R3111H241C-T1-F CAD Model

Description

The Ricoh R3111H241C-T1-F is a high-precision voltage detector IC designed for use in various electronic applications. It is part of the R3111 series, known for its low power consumption and accurate voltage detection capabilities. The “-T1” suffix indicates a specific tape and reel packaging for automated assembly, while the “-F” typically denotes a lead-free or halogen-free option, conforming to environmental regulations.

Applications

  • Microcontroller Reset Circuits: Ensures proper microcontroller operation by providing a reset signal when the supply voltage drops below a defined threshold.
  • Battery Voltage Monitoring: Protects batteries from over-discharge by monitoring voltage levels and triggering appropriate actions, such as shutdown or alerts.
  • Power Management Systems: Enhances the efficiency and reliability of power management circuits through accurate voltage detection.
  • Portable Electronic Devices: Widely used in smartphones, tablets, wearables, and other portable devices for battery voltage monitoring and system protection.
  • Industrial Control Equipment: Provides reliable voltage monitoring in industrial machinery and control systems, ensuring safe and stable operation.

Features

  • Low Supply Current: Minimizes power consumption, extending battery life in portable devices.
  • High-Accuracy Detection Voltage: Ensures precise voltage monitoring for reliable system performance.
  • Built-in Hysteresis: Prevents oscillations during voltage transitions, ensuring a stable output.
  • Small Package Size: Enables compact designs, making it suitable for space-constrained applications.
  • Tape and Reel Packaging (-T1): Facilitates automated assembly, reducing manufacturing costs.
  • Lead-Free/Halogen-Free (-F): Complies with environmental regulations, making it an environmentally friendly option.

Benefits

  • Improved System Reliability: Prevents malfunctions and data corruption due to voltage fluctuations.
  • Extended Battery Life: Low power consumption and accurate voltage detection contribute to longer battery operation.
  • Simplified Design: Integrated features reduce the need for external components and complex circuitry.
  • Cost-Effective Solution: Offers a balance of performance and price for various applications.
  • Environmentally Compliant: Meets environmental regulations with lead-free and halogen-free materials.

Additional Details

The R3111H241C-T1-F features a detection voltage of 2.4V. It typically comes in a small SOT-23-5 package. Utilizing CMOS technology, it boasts low power consumption. Its operating temperature range is generally from -40°C to +85°C. The built-in hysteresis prevents unwanted switching behavior. The tape and reel packaging is designed for automated pick-and-place assembly. It is RoHS compliant due to its lead-free and halogen-free construction.

You May Also Be Interested in

Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Microchip Technology
MICROPROCESSOR SUPERVISORY CIRCU / Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
Lowest to $0.8228
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Lowest to $0.2681
ON Semiconductor
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.1640
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.4990
Maxim Integrated
IC SUPERVISOR MICROPROCES RESET / Supervisor Channel
Lowest to $25.8893

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9374 $59.0610
36+ $3.2317 $116.3412
56+ $3.1301 $175.2856
77+ $3.0296 $233.2792
99+ $2.9279 $289.8621
132+ $2.6253 $346.5396
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess