The R3111N281C-TR-F is a voltage detector IC manufactured by Ricoh Electronic Devices Co., Ltd. It's designed to monitor a voltage level and provide a reset signal when the voltage drops below a certain threshold. This is crucial for ensuring the proper operation of microcontrollers, microprocessors, and other digital circuits by preventing them from running with insufficient power.
Applications:
- Microcontroller Reset Circuits
- Microprocessor Reset Circuits
- Power Management Systems
- Battery Monitoring
- Real-Time Clock (RTC) Backup
Features:
- Detection Voltage: 2.8V (Typical)
- High Accuracy: Precise detection voltage for reliable operation.
- Low Supply Current: Minimizes power consumption.
- Open Drain Output: Flexible output configuration for various applications.
- Small Package: Compact form factor for space-constrained designs.
- Hysteresis: Prevents oscillation around the threshold voltage.
Benefits:
- Reliable System Reset: Ensures proper system startup and prevents malfunctions.
- Low Power Consumption: Extends battery life in portable applications.
- Flexible Output Configuration: Adaptable to various circuit designs.
- Space-Saving Design: Allows for integration into small electronic devices.
- Stable Operation: Hysteresis prevents false triggering.
- Cost-Effective Solution: Provides essential protection at a low cost.
Additional Details:
The R3111N281C-TR-F is commonly used in embedded systems to monitor the supply voltage of the microcontroller or microprocessor. When the voltage drops below the detection threshold (2.8V in this case), the IC asserts a reset signal, which prevents the microcontroller from executing code with insufficient power. This ensures that the system starts up correctly and avoids data corruption or unpredictable behavior.
The open-drain output allows the reset signal to be easily connected to the reset input of the microcontroller. The low supply current minimizes the impact on overall system power consumption. The small package size makes it suitable for use in compact electronic devices. The hysteresis feature prevents the reset signal from oscillating around the threshold voltage, ensuring stable and reliable operation. It is an essential component for reliable system operation.