EN
  • EN
  • DE

R3111Q211A

Part No R3111Q211A
Manufacturer Ricoh
Catalog PMIC - Supervisors
Description LOW VOLTAGE DETECTOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 288384-R3111Q211A
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian R3111Q211A CAD Model

Description

The R3111Q211A is a voltage regulator IC produced by Ricoh. It's a high-accuracy, low-dropout voltage regulator featuring low supply current and packaged in a compact SOT-23-5. Its characteristics make it well-suited for various battery-powered devices and applications requiring stable voltage regulation. This IC includes built-in short-circuit protection and an auto-discharge function.

Applications:

  • Power Management in IoT Devices
  • Voltage Regulation in Wireless Sensors
  • Power Supply for Wearable Technology
  • Battery-Powered Measurement Instruments
  • Backup Power Systems

Features:

  • Input Voltage Range: Up to 6.5V
  • Output Voltage: 2.1V (Fixed)
  • High-Accuracy Output Voltage: ±0.8%
  • Low Supply Current: 95 μA (typical)
  • Output Voltage Temperature Coefficient: ±30 ppm/°C (typical)
  • Short-Circuit Protection: Integrated to prevent damage during short-circuit conditions.
  • Auto-Discharge Function: Output capacitor is rapidly discharged when the IC is disabled.
  • Package: SOT-23-5
  • Operating Temperature Range: -40°C to 85°C

Benefits:

  • Prolonged Battery Life: The low supply current optimizes energy efficiency, extending the operational lifespan of battery-dependent devices.
  • Consistent Performance: The high-accuracy output voltage ensures stable and reliable voltage for sensitive electronic components.
  • Damage Prevention: The built-in short-circuit protection safeguards the regulator and connected devices from potential harm.
  • Simplified Circuitry: The auto-discharge function reduces the need for external components, simplifying the overall design.
  • Space Efficiency: The SOT-23-5 package allows for compact designs, especially valuable in portable devices.

Additional Details:

The R3111Q211A is a 2.1V fixed output voltage regulator. It excels in scenarios where a stable and precise voltage supply is critical. The auto-discharge feature ensures a quick and controlled discharge of the output capacitor, preventing unintended behavior in subsequent circuits when the device is powered down. The high accuracy and temperature stability contribute to its reliable performance across varying operating conditions.

You May Also Be Interested in

Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2954 $60.1356
33+ $3.5251 $116.3283
51+ $3.4142 $174.1242
70+ $3.3045 $231.3150
91+ $3.1947 $290.7177
122+ $2.8632 $349.3104
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 69,300 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess