EN
  • EN
  • DE

R3111Q391A-TR-F

Part No R3111Q391A-TR-F
Manufacturer Ricoh
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Ricoh
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834859-R3111Q391A-TR-F
Ultra Librarian 3D Model Ultra Librarian R3111Q391A-TR-F CAD Model

Description

The R3111Q391A-TR-F is a voltage detector IC manufactured by Ricoh. It is designed to monitor voltage levels and provide a reset signal or other actions when the voltage falls below a specified threshold. The “-TR-F” suffix indicates that it is taped and reeled for automated assembly and is a lead-free product.

Applications

  • Microcontroller Reset: Used in microcontroller circuits to ensure proper reset during power-up or voltage drops.
  • Power Management: Monitors power supply voltage and provides an alert if the voltage is out of range.
  • Battery Monitoring: Protects battery-powered devices by shutting down the device when the battery voltage is too low.
  • System Monitoring: General-purpose voltage monitoring in a variety of electronic systems.

Features

  • High-Accuracy Voltage Detection: Accurate voltage detection threshold for reliable voltage monitoring.
  • Low Supply Current: Minimizes power consumption, extending battery life in portable devices.
  • Small Package: Compact package size for space-constrained applications.
  • Built-in Hysteresis: Prevents output chattering and provides stable output switching.
  • Tape and Reel Packaging: Suitable for automated PCB assembly.
  • Lead-Free: Environmentally friendly and RoHS compliant.

Benefits

  • Improved System Reliability: Prevents system malfunctions due to voltage fluctuations.
  • Data Protection: Avoids data corruption in memory devices due to low voltage.
  • Extended Battery Life: Low power consumption contributes to longer battery life in portable devices.
  • Simplified Design: Integrated features simplify circuit design and reduce component count.
  • Cost-Effective Solution: Provides a reliable and cost-effective voltage monitoring solution.

Additional Details

The R3111Q391A-TR-F voltage detector requires an external pull-up resistor on its output due to its open-drain configuration. The specific voltage threshold is defined in the datasheet and should be selected based on the application requirements. The operating temperature range is also crucial to consider for reliable operation. It is commonly used in electronic devices where accurate and reliable voltage monitoring is essential for preventing failures and ensuring proper functioning.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3459
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
475+ $0.1224 $58.1400
1,150+ $0.1005 $115.5750
1,765+ $0.0982 $173.3230
2,440+ $0.0947 $231.0680
3,165+ $0.0912 $288.6480
4,230+ $0.0820 $346.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 61,000 pieces
MOQ: 475 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess