EN
  • EN
  • DE

HMA81GU6MFR8N-UHN0

Part No HMA81GU6MFR8N-UHN0
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR4-2400T 1Gx64 UDIMM 1Rx8 (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946768-HMA81GU6MFR8N-UHN0
Series *
Ultra Librarian 3D Model Ultra Librarian HMA81GU6MFR8N-UHN0 CAD Model

Description

The HMA81GU6MFR8N-UHN0 is a DDR4 ECC Unbuffered DIMM (UDIMM) memory module manufactured by Hynix Semiconductor. This module is designed to enhance the performance and reliability of desktop computers, workstations, and entry-level servers.

Applications

  • Desktop PCs
  • Workstations
  • Entry-level Servers
  • Industrial PCs

Features

  • 8GB capacity
  • DDR4 technology
  • ECC (Error-Correcting Code) for improved data integrity
  • UDIMM (Unbuffered DIMM) form factor
  • 2400 MHz clock speed
  • CL17 latency
  • 1.2V operating voltage
  • 288-pin DIMM

Benefits

  • Increased system responsiveness for demanding applications
  • Improved data reliability due to ECC functionality, minimizing data corruption risks
  • Higher memory capacity allows for multitasking and running memory-intensive applications
  • Lower power consumption contributes to energy efficiency and reduced heat generation
  • Easy to install in compatible DDR4 motherboards
  • Enhanced overall system performance through faster data transfer rates

Additional Details

The HMA81GU6MFR8N-UHN0 memory module complies with JEDEC standards, ensuring wide compatibility. The ECC functionality is particularly useful in applications where data accuracy is critical. Operating at 1.2V, the module minimizes power consumption and heat output, which is essential for stable system operation. The 2400MHz clock speed and CL17 latency contribute to faster data access times and improved overall system performance. Built with high-quality components and rigorously tested, this memory module offers reliability and long-term performance, making it a suitable choice for upgrading memory capacity in compatible systems. The UHN0 likely refers to a specific manufacturing or testing revision.

You May Also Be Interested in

Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess