The Ricoh R5323K023B-TR is a voltage detector IC designed for system reset and power management applications. It monitors the input voltage and outputs a reset signal when the voltage drops below a specific threshold. This function is crucial for preventing malfunctions in microcontrollers and other digital circuits due to voltage fluctuations or power interruptions. The 'TR' suffix indicates that the component is tape and reel packaged, suitable for automated assembly processes.
Applications
- Microcontroller reset circuits
- Power management systems
- Battery-powered devices
- Industrial control systems
- Automotive electronics
Features
- High-accuracy detection voltage
- Low supply current
- Small package size
- Built-in hysteresis
- Open drain output
Benefits
- Improved system reliability by preventing erratic behavior due to voltage drops
- Reduced power consumption due to the IC's low supply current
- Simplified circuit design with integrated hysteresis to prevent output chattering
- Space-saving design due to the small package size
- Ease of integration into automated assembly lines via tape and reel packaging
Additional Details
The R5323K023B-TR features a detection voltage of 2.3V. The open drain output allows for flexible configuration with pull-up resistors to match different system voltage levels. The built-in hysteresis ensures stable reset operation, preventing false triggering due to minor voltage fluctuations. Its low supply current makes it suitable for battery-powered applications where energy efficiency is essential. This voltage detector IC is essential for ensuring the stable operation of various electronic devices by providing a reliable reset function.