The Ricoh R5323N013B is a voltage detector IC designed to monitor the supply voltage and generate a reset signal when the voltage drops below a certain threshold. This functionality is critical for ensuring the stable operation of microcontrollers and other digital circuits, preventing erroneous behavior or data corruption due to undervoltage conditions. This component plays a key role in power management and system reliability.
Applications
- Microcontroller reset circuits
- Power supply monitoring
- Battery-operated devices
- Embedded systems
- Industrial automation equipment
Features
- High-precision voltage detection
- Low quiescent current
- Compact package
- Integrated hysteresis
- Open-drain output
Benefits
- Enhances system stability by preventing malfunctions caused by voltage drops
- Extends battery life in portable devices due to minimal power consumption
- Enables miniaturization of designs with its small form factor
- Reduces the likelihood of false resets with integrated hysteresis
- Offers flexibility in circuit design with its open-drain output configuration
Additional Details
The R5323N013B has a detection voltage of 1.3V. Its open-drain output allows for adaptable voltage level adaptation via external pull-up resistors. The integrated hysteresis diminishes oscillations and ensures dependable reset signaling. The low supply current makes it ideal for power-sensitive applications. This voltage detector IC plays a critical part in assuring the reliable operation of a variety of electronic devices by providing a reliable reset function in cases of voltage instability.