EN
  • EN
  • DE

R5402N108CC-TR-F

Part No R5402N108CC-TR-F
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 289065-R5402N108CC-TR-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R5402N108CC-TR-F CAD Model

Description

The R5402N108CC-TR-F is a voltage detector IC manufactured by Ricoh. These ICs are designed for monitoring voltage levels in electronic circuits and providing a reset signal when the voltage drops below a certain threshold. They are commonly used in a wide range of applications to ensure stable and reliable operation of electronic devices.

Applications

  • Microcontroller Reset Circuits: Ensuring proper initialization of microcontrollers by providing a reset signal during power-up or voltage drops.
  • Power Supply Monitoring: Monitoring the output voltage of power supplies and triggering an alarm or shutdown if the voltage falls outside the specified range.
  • Battery Management Systems: Detecting undervoltage conditions in battery-powered devices to prevent deep discharge and extend battery life.
  • CPU Reset Circuits: Protecting CPUs from malfunctioning due to voltage fluctuations by initiating a reset when necessary.
  • Industrial Control Systems: Providing reliable voltage monitoring in industrial environments where voltage stability is critical.

Features

  • High-Accuracy Voltage Detection: The R5402N108CC-TR-F offers precise voltage detection, ensuring reliable monitoring of voltage levels.
  • Low Supply Current: It consumes minimal power, making it suitable for battery-powered and energy-sensitive applications.
  • Built-in Hysteresis: Hysteresis prevents oscillations and ensures stable operation near the threshold voltage.
  • Open Drain Output: The open-drain output allows for flexible connection to various circuits and voltage levels.
  • Small Package: Available in compact packages, saving space on the PCB.

Benefits

  • Improved System Reliability: By monitoring voltage levels and providing a reset signal when necessary, the R5402N108CC-TR-F helps prevent system crashes and malfunctions.
  • Extended Battery Life: Its low power consumption contributes to longer battery life in portable devices.
  • Simplified Circuit Design: The integrated features simplify circuit design and reduce the number of external components required.
  • Protection Against Data Corruption: Prevents data corruption by ensuring proper system operation during voltage fluctuations.
  • Cost-Effective Solution: Provides a reliable and affordable solution for voltage monitoring and reset functionality.

Technical Specifications

The R5402N108CC-TR-F has a detection voltage of typically 0.8V. The supply voltage range typically goes up to 6V, while consuming very little current. The output is N-channel open drain. It is commonly available in a SOT-23 package for easy PCB mounting.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
AMCC
Need more? Email Us
Qualcomm
Need more? Email Us
STMicroelectronics
Need more? Email Us
Qualcomm
Need more? Email Us
Zilog
Need more? Email Us
AMCC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess