EN
  • EN
  • DE

R5402N110FC

Part No R5402N110FC
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 289066-R5402N110FC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R5402N110FC CAD Model

Description

The R5402N110FC is a voltage detector IC manufactured by Ricoh. These ICs are designed for monitoring voltage levels in electronic circuits and providing a reset signal when the voltage drops below a certain threshold. They are commonly used in a wide range of applications to ensure stable and reliable operation of electronic devices.

Applications

  • Microcontroller Reset Circuits: Ensuring proper initialization of microcontrollers by providing a reset signal during power-up or voltage drops.
  • Power Supply Monitoring: Monitoring the output voltage of power supplies and triggering an alarm or shutdown if the voltage falls outside the specified range.
  • Battery Management Systems: Detecting undervoltage conditions in battery-powered devices to prevent deep discharge and extend battery life.
  • CPU Reset Circuits: Protecting CPUs from malfunctioning due to voltage fluctuations by initiating a reset when necessary.
  • Industrial Control Systems: Providing reliable voltage monitoring in industrial environments where voltage stability is critical.

Features

  • High-Accuracy Voltage Detection: The R5402N110FC offers precise voltage detection, ensuring reliable monitoring of voltage levels.
  • Low Supply Current: It consumes minimal power, making it suitable for battery-powered and energy-sensitive applications.
  • Built-in Hysteresis: Hysteresis prevents oscillations and ensures stable operation near the threshold voltage.
  • Open Drain Output: The open-drain output allows for flexible connection to various circuits and voltage levels.
  • Small Package: Available in compact packages, saving space on the PCB.

Benefits

  • Improved System Reliability: By monitoring voltage levels and providing a reset signal when necessary, the R5402N110FC helps prevent system crashes and malfunctions.
  • Extended Battery Life: Its low power consumption contributes to longer battery life in portable devices.
  • Simplified Circuit Design: The integrated features simplify circuit design and reduce the number of external components required.
  • Protection Against Data Corruption: Prevents data corruption by ensuring proper system operation during voltage fluctuations.
  • Cost-Effective Solution: Provides a reliable and affordable solution for voltage monitoring and reset functionality.

Technical Specifications

The R5402N110FC has a detection voltage of typically 1.0V. The supply voltage range typically goes up to 6V, while consuming very little current. The output is N-channel open drain. It is commonly available in a SOT-23 package for easy PCB mounting.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $7.0594
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess