EN
  • EN
  • DE

R5426D110FA-TR-F

Part No R5426D110FA-TR-F
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 289137-R5426D110FA-TR-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R5426D110FA-TR-F CAD Model

Description

The R5426D110FA-TR-F is a voltage detector IC manufactured by Ricoh. This integrated circuit is designed to monitor voltage levels in electronic circuits and trigger a reset signal or other actions when the voltage falls below a specified threshold. It is crucial for maintaining the stability and reliability of various electronic devices by preventing malfunctions caused by voltage drops.

Applications

  • Microcontroller-based systems: Used to monitor the power supply and reset the microcontroller in case of voltage drops, preventing data corruption and system crashes.
  • Battery-powered devices: Monitors the battery voltage to prevent deep discharge, which can damage the battery and shorten its lifespan.
  • Power management circuits: Provides undervoltage lockout (UVLO) functionality to protect sensitive components from operating at insufficient voltage levels.
  • Real-time clocks (RTC): Ensures the RTC continues to function correctly even during brief power interruptions.
  • Memory protection: Safeguards volatile memory by initiating a data backup process when a voltage drop is detected.

Features

  • Low Supply Current: Minimizes power consumption, making it suitable for battery-powered applications.
  • High Accuracy Detection Voltage: Ensures precise monitoring of voltage levels.
  • Built-in Hysteresis: Prevents chattering or oscillations near the threshold voltage.
  • Small Package: Facilitates integration into compact electronic devices.
  • Open Drain Output: Allows flexible connection to various logic circuits.

Benefits

  • Improved System Reliability: Prevents malfunctions and data corruption caused by voltage drops.
  • Extended Battery Life: Low power consumption helps prolong the operating time of battery-powered devices.
  • Simplified Circuit Design: Integrated functions reduce the need for external components.
  • Enhanced System Protection: Protects sensitive components from damage due to undervoltage conditions.
  • Cost-Effective Solution: Provides a reliable and affordable solution for voltage monitoring and protection.

Additional Details

The R5426D110FA-TR-F typically operates within a specific voltage range and temperature range, as detailed in the Ricoh datasheet. It is often available in a small SOT-23 package, facilitating easy integration into various PCB layouts. The device's output is an open drain N-channel MOSFET, which requires a pull-up resistor to a voltage source. The detection voltage is fixed at a specific value, for example, 1.0V, with a certain tolerance. The hysteresis is typically a few tens of millivolts, preventing unstable switching behavior. The supply current is usually in the microampere range, making it energy-efficient. This voltage detector is crucial in applications needing stable voltage operation, such as in portable devices and industrial control systems.

You May Also Be Interested in

Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Zilog
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Lowest to $19.1290
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2691 $57.8565
525+ $0.2218 $116.4450
810+ $0.2148 $173.9880
1,115+ $0.2079 $231.8085
1,440+ $0.2010 $289.4400
1,925+ $0.1802 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,464 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess