EN
  • EN
  • DE

R5426D112FA-TR-FE

Part No R5426D112FA-TR-FE
Manufacturer Ricoh
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 978151-R5426D112FA-TR-FE
Categories OEM Parts(O-R)
Manufacturer Ricoh
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian R5426D112FA-TR-FE CAD Model

Description

The R5426D112FA-TR-FE is a protection IC for rechargeable lithium-ion (Li-ion) and lithium polymer batteries, manufactured by Ricoh. These ICs are crucial for preventing overcharge, over-discharge, and overcurrent conditions that can damage the battery and potentially lead to hazardous situations.

Applications:

  • Smartphones: Protects the Li-ion battery from damage due to overcharge, over-discharge, and overcurrent.
  • Tablets: Provides battery protection for tablet computers.
  • Laptops: Manages and protects Li-ion batteries in laptops.
  • Power Banks: Protects the battery cells within portable power banks.
  • Wearable Devices: Protects Li-ion batteries in smartwatches, fitness trackers, and other wearable electronics.

Features:

  • Overcharge Protection: Prevents the battery from being charged beyond its maximum voltage limit.
  • Over-Discharge Protection: Prevents the battery from being discharged below its minimum voltage limit.
  • Overcurrent Protection: Limits the current flowing into or out of the battery to prevent damage.
  • Short-Circuit Protection: Quickly disconnects the battery in the event of a short circuit.
  • High Accuracy: Provides precise voltage and current monitoring for reliable protection.
  • Low Current Consumption: Minimizes power consumption to extend battery life.

Benefits:

  • Improved Battery Safety: Prevents battery damage and reduces the risk of fire or explosion.
  • Extended Battery Life: Protects the battery from overcharge and over-discharge, extending its lifespan.
  • Enhanced System Reliability: Ensures the reliable operation of battery-powered devices.
  • Simplified Design: Provides a compact and easy-to-use battery protection solution.

Additional Details:

Specific details such as the overcharge detection voltage, over-discharge detection voltage, overcurrent detection current, and operating temperature range can be found in the product datasheet from Ricoh. Consult the datasheet for detailed electrical characteristics, application circuits, and component selection guidelines. The datasheet will specify the precise thresholds for each protection feature, as well as the response time for disconnecting the battery in the event of a fault. It will also recommend external components such as resistors and capacitors that are needed for proper operation. The datasheet includes example circuits that should be reviewed before designing a Li-ion battery application. Always check the latest revision of the datasheet for the most up-to-date information. Proper layout practices should be followed to avoid parasitic inductance and capacitance that could negatively impact the protection circuits performance. Make sure to select the appropriate protection IC parameters to match with your battery specifications.

You May Also Be Interested in

Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
World Produts Inc.
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Yageo
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess