EN
  • EN
  • DE

R5426N110FA-TR-FA

Part No R5426N110FA-TR-FA
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 289156-R5426N110FA-TR-FA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R5426N110FA-TR-FA CAD Model

Description

The R5426N110FA-TR-FA is a voltage detector IC manufactured by Ricoh. This integrated circuit is designed to monitor voltage levels in electronic circuits and trigger a reset signal or other action when the voltage falls below a specific threshold. It's essential for maintaining the stability and reliability of various electronic devices by preventing malfunctions caused by voltage drops.

Applications

  • Microcontroller Systems: Monitors the power supply and resets the microcontroller during voltage drops, preventing data corruption and system crashes.
  • Battery-Powered Devices: Prevents deep discharge by monitoring battery voltage, which extends battery lifespan.
  • Power Management Circuits: Provides undervoltage lockout (UVLO) functionality to protect sensitive components from operating at insufficient voltage levels.
  • Real-Time Clocks (RTC): Ensures the RTC continues to function correctly even during brief power interruptions.
  • Memory Protection: Safeguards volatile memory by initiating a data backup process when a voltage drop is detected.

Features

  • Low Supply Current: Minimizes power consumption, making it suitable for battery-powered applications.
  • High Accuracy Detection Voltage: Ensures precise monitoring of voltage levels.
  • Built-in Hysteresis: Prevents chattering or oscillations near the threshold voltage.
  • Small Package: Facilitates integration into compact electronic devices.
  • Open Drain Output: Allows flexible connection to various logic circuits.

Benefits

  • Improved System Reliability: Prevents malfunctions and data corruption caused by voltage drops.
  • Extended Battery Life: Low power consumption helps prolong the operating time of battery-powered devices.
  • Simplified Circuit Design: Integrated functions reduce the need for external components.
  • Enhanced System Protection: Protects sensitive components from damage due to undervoltage conditions.
  • Cost-Effective Solution: Provides a reliable and affordable solution for voltage monitoring and protection.

Additional Details

The R5426N110FA-TR-FA typically operates within a specific voltage range and temperature range, as detailed in Ricoh's datasheet. It's often available in a small SOT-23 package, facilitating easy integration into various PCB layouts. The device's output is an open-drain N-channel MOSFET, which requires a pull-up resistor to a voltage source. The detection voltage is fixed at a specific value, such as 1.1V, with a certain tolerance. The hysteresis is usually a few tens of millivolts, preventing unstable switching behavior. The supply current is typically in the microampere range, making it energy-efficient. This voltage detector is crucial in applications needing stable voltage operation, such as portable devices and industrial control systems.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Coilcraft
Lowest to $2.3539
Intel
Need more? Email Us
Delta Electronics
Lowest to $78.4164
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.2218
Intel
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess