EN
  • EN
  • DE

R5535V-E2-FB

Part No R5535V-E2-FB
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 289243-R5535V-E2-FB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R5535V-E2-FB CAD Model

Description

The Ricoh R5535V-E2-FB is a Power Management IC (PMIC) optimized for portable and battery-powered applications. It integrates multiple functions to provide efficient power regulation and management within a single chip. This helps to reduce the overall component count and board space requirements in electronic devices.

Applications

  • Smartwatches
  • Fitness Trackers
  • Portable Medical Devices
  • Bluetooth Headsets
  • IoT (Internet of Things) Devices

Features

  • Multiple DC-DC Buck Converters: Provides efficient step-down voltage conversion.
  • Low Quiescent Current: Minimizes power consumption in standby or idle modes.
  • LDO Regulators: Offers stable and low-noise voltage outputs for sensitive analog circuits.
  • Battery Charger: Integrated battery charging functionality for lithium-ion batteries.
  • I2C Communication: Allows for flexible control and monitoring of the PMIC.
  • Overvoltage Protection (OVP): Protects downstream circuits from voltage spikes.
  • Overcurrent Protection (OCP): Limits the output current to prevent damage due to overloads.

Benefits

  • Increased Battery Life: The high efficiency of the DC-DC converters and the low quiescent current contribute to extended battery life.
  • Reduced Board Space: The integrated design minimizes the number of external components required.
  • Improved System Reliability: Overvoltage and overcurrent protection mechanisms enhance the robustness of the system.
  • Flexible Operation: The I2C interface allows for dynamic adjustment of the PMIC settings.
  • Simplified Battery Management: The integrated battery charger simplifies the battery management system.

Additional Details

The R5535V-E2-FB is designed to provide a complete power management solution for low-power portable devices. The DC-DC buck converters offer high efficiency across a wide range of load currents. The LDO regulators provide clean and stable voltage rails for noise-sensitive components. The integrated battery charger supports various charging profiles for lithium-ion batteries. The I2C interface allows for real-time monitoring of voltage, current, and temperature. Refer to the Ricoh R5535V-E2-FB datasheet for detailed technical specifications, including voltage and current ratings, switching frequencies, and thermal characteristics.

You May Also Be Interested in

Delta Electronics
Lowest to $78.4164
Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us
AMCC
Lowest to $12.4155
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess