EN
  • EN
  • DE

RC5T725

Part No RC5T725
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 291229-RC5T725
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RC5T725 CAD Model

Description

The RC5T725 is a Power Management IC (PMIC) from Ricoh, designed to handle power distribution and battery management in portable electronic devices. This IC is commonly used in applications where efficient power usage and compact size are critical.

Applications

  • Mobile Phones
  • Portable Gaming Devices
  • Digital Cameras
  • MP3 Players
  • GPS Units

Features

  • Multiple DC/DC Converters: Provides efficient power conversion for various voltage rails.
  • Integrated LDO Regulators: Offers low-noise power supply for sensitive analog circuits.
  • Battery Charger: Supports charging of Lithium-Ion and Lithium-Polymer batteries.
  • I2C Interface: Allows for flexible control and monitoring of power management parameters.
  • Overvoltage Protection (OVP): Protects the device and connected circuitry from excessive voltage.
  • Overcurrent Protection (OCP): Limits current flow to prevent damage from short circuits.
  • Thermal Shutdown (TSD): Shuts down the device if the temperature exceeds safe limits.

Benefits

  • Extended Battery Life: Efficient power conversion minimizes energy waste.
  • Reduced Board Space: Integration of multiple power management functions in a single chip.
  • Simplified System Design: Fewer external components required.
  • Increased System Reliability: Built-in protection features prevent damage from electrical faults.
  • Flexible Configuration: I2C interface allows for customized power management settings.

Additional Details

The RC5T725's DC/DC converters are typically optimized for high efficiency over a wide load range. The battery charger includes features such as pre-charge, constant current, and constant voltage charging modes. The I2C interface allows the host processor to monitor battery voltage, charging current, and device temperature. The device is usually available in a small, surface-mount package to minimize board space. Datasheet specifications provide detailed information on voltage and current ratings, switching frequencies, and thermal characteristics.

You May Also Be Interested in

Coilcraft
Lowest to $1.3063
Qualcomm
Lowest to $10.8258
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $6.5223
Nortel Networks
Need more? Email Us
Yamaha
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess