EN
  • EN
  • DE
  • IT

RE5RL33A

Part No RE5RL33A
Manufacturer Ricoh
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case TO-92
Manufacturer Ricoh
Manufacturer Homepage www.ricoh.com
Win Source Part Number 755961-RE5RL33A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RE5RL33A CAD Model

Description

The Ricoh RE5RL33A is a voltage detector IC designed for monitoring power supply voltages in electronic circuits. It provides a reliable method for detecting voltage drops and initiating reset signals, thereby preventing malfunctions and ensuring proper system operation.

Applications:

  • Microcontroller Systems: Used to monitor the power supply voltage of microcontrollers and trigger a reset if the voltage drops below a safe level.
  • Memory Protection: Protects memory devices from data corruption by initiating a write-protect function when the power supply voltage is unstable.
  • Battery-Powered Devices: Monitors battery voltage to prevent deep discharge and ensure proper operation.
  • Power Management Circuits: Used as a building block in power management circuits to provide undervoltage lockout (UVLO) functionality.
  • Industrial Control Systems: Ensures the stability and reliability of power supplies in industrial equipment.

Features:

  • Accurate Detection Voltage: Provides precise voltage detection with a specified threshold.
  • Low Current Consumption: Minimizes power drain in battery-powered applications.
  • Open Drain Output: Offers flexibility in connecting to various logic circuits.
  • Small Package: Available in compact packages for space-constrained applications.
  • Hysteresis: Built-in hysteresis prevents oscillation during voltage transitions.
  • Detection Voltage: 3.3V

Benefits:

  • Reliable Voltage Monitoring: Ensures stable system operation by detecting voltage drops and initiating reset signals.
  • Prevention of Data Corruption: Protects memory devices from data corruption due to unstable power supplies.
  • Extended Battery Life: Low current consumption helps extend battery life in portable devices.
  • Simplified Circuit Design: Easy integration into existing circuits with minimal external components.
  • Compact Size: Allows for use in small and space-constrained applications.

The Ricoh RE5RL33A voltage detector IC offers a reliable and efficient solution for monitoring power supply voltages in a variety of electronic systems. Its accurate detection voltage, low current consumption, and compact size make it an excellent choice for applications requiring stable and reliable power management.

You May Also Be Interested in

Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess