EN
  • EN
  • DE
  • IT

LMK00301SQ

Part No LMK00301SQ
Manufacturer Texas Instruments
Catalog Hard To Find
Description 3-GHz, 10-Output Differential Fanout Buffer / Level Translator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case WQFN-48
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 714887-LMK00301SQ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMK00301SQ CAD Model

Description

The LMK00301SQ from Texas Instruments is a high-performance, low-skew, single-input, ten-output differential clock buffer that is designed to meet the stringent requirements of today's high-speed communication systems. With its ultra-low jitter design, this clock buffer is ideal for applications in data communications, telecommunications, and high-performance computing.

Key Features

  • Ultra-Low Jitter Performance: The LMK00301SQ offers excellent jitter performance, which is critical for maintaining signal integrity in high-speed data transmission. This ensures reliable operation and maximizes system uptime.
  • Flexible Input and Output Configuration: This device supports various differential input clock formats including LVPECL, LVDS, and LVCMOS, making it versatile for different design requirements. The outputs can be configured as LVPECL, LVDS, HCSL, or LVCMOS, providing flexibility for interfacing with different logic levels.
  • Wide Frequency Range: The LMK00301SQ operates over a broad frequency range, accommodating various applications and allowing for system scalability.
  • Programmable Divider: An integrated programmable divider allows for easy adjustment of the output frequency, enabling precise control over the clock signals for different system needs.
  • Power-Supply Flexibility: The device operates from a 3.3V supply voltage, providing compatibility with standard power supply levels used in many electronic systems.
  • Small Form Factor: Packaged in a compact, space-saving 48-pin WQFN, the LMK00301SQ is suitable for systems where board space is at a premium.

Applications

The LMK00301SQ is designed for use in a variety of applications that demand high clock precision and minimal signal degradation, such as high-speed networking equipment, servers, routers, data storage systems, and test and measurement equipment. Its ability to deliver high-quality clock signals makes it an essential component for ensuring system performance and reliability.

Conclusion

Texas Instruments' LMK00301SQ is a top choice for designers looking to enhance their systems with a clock buffer that offers ultra-low jitter, versatile input/output configurations, and a wide operating frequency range. Its compact size and programmable features make it an adaptable solution for a multitude of high-speed applications.

You May Also Be Interested in

NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4749 $54.7490
23+ $4.4923 $103.3229
35+ $4.3519 $152.3165
48+ $4.2115 $202.1520
62+ $4.0711 $252.4082
83+ $3.6500 $302.9500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,132 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess