EN
  • EN
  • DE

RE5VA47A

Part No RE5VA47A
Manufacturer Ricoh
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 981186-RE5VA47A
Categories OEM Parts(O-R)
Manufacturer Ricoh
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RE5VA47A CAD Model

Description

The RE5VA47A is a voltage detector (voltage supervisor) manufactured by Ricoh Electronic Devices. It is designed to monitor the voltage level of a power supply and generate a reset signal when the voltage drops below a certain threshold. This is crucial for ensuring the proper operation of microcontrollers and other sensitive electronic components.

Applications

  • Microcontroller reset: Provides a reliable reset signal to microcontrollers during power-up and brown-out conditions.
  • Power supply monitoring: Monitors the voltage of power supplies and generates an alert signal if the voltage drops below the acceptable range.
  • Battery-powered devices: Protects battery-powered devices from deep discharge.
  • System monitoring: Monitors the voltage of critical components in a system.
  • Industrial control systems: Provides a reliable reset signal in harsh industrial environments.

Features

  • High-accuracy voltage detection: Accurately detects voltage levels with minimal error.
  • Low current consumption: Minimizes power consumption in battery-powered applications.
  • Small package size: Available in small packages, such as SOT-23, for space-constrained applications.
  • Wide operating voltage range: Operates over a wide range of input voltages.
  • Open drain output: Provides a flexible output configuration for various applications.
  • Fixed detection voltage: Preset voltage detection threshold for ease of use.

Benefits

  • Improved system reliability: Prevents system malfunctions due to voltage drops.
  • Extended battery life: Low current consumption extends battery life in portable devices.
  • Simplified design: Easy to integrate into existing designs.
  • Reduced system cost: Integrated functionality reduces the need for external components.
  • Enhanced protection: Protects sensitive components from damage due to voltage fluctuations.

Additional Details

The RE5VA47A has a detection voltage of 4.7V. It typically consumes very low quiescent current, usually in the order of a few microamperes. The output is an N-channel open drain output, which requires a pull-up resistor. It is available in a SOT-23 package. It operates across an industrial temperature range.

The open drain output gives the designer flexibility in choosing the pull up voltage and resistance to tailor the part to the specific requirements of the circuit it is being used in.

You May Also Be Interested in

Yageo
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Essentra Components
Need more? Email Us
Harris Corporation
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
KOA Speer
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess