EN
  • EN
  • DE

RE5VL30CARZ

Part No RE5VL30CARZ
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 292642-RE5VL30CARZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RE5VL30CARZ CAD Model

Description

The RE5VL30CARZ is a voltage detector manufactured by Ricoh. It is designed to monitor the input voltage and provide a reset signal when the voltage drops below a certain threshold. This feature is essential for ensuring the proper operation of microcontrollers and other digital circuits, preventing them from malfunctioning due to voltage fluctuations. The RE5VL30CARZ is known for its low current consumption and high accuracy, making it suitable for battery-powered and energy-sensitive applications.

Applications

  • Microcontroller Reset Circuits: Ensures a clean reset of microcontrollers during power-up or voltage drops.
  • Battery Voltage Monitoring: Monitors battery voltage levels and triggers an alert when the voltage is low.
  • Power Supply Supervision: Supervises the output voltage of power supplies to ensure stability.
  • Memory Protection: Prevents data corruption by resetting the system when the voltage is unstable.
  • Portable Devices: Extends battery life by providing accurate voltage detection and control.

Features

  • Precise Voltage Detection: Accurately monitors the input voltage and triggers a reset when it falls below the threshold.
  • Low Current Consumption: Minimizes power consumption, making it suitable for battery-powered devices.
  • Built-in Hysteresis: Prevents false triggering due to noise or voltage fluctuations.
  • Open-Drain Output: Allows for flexible connection to various circuits.
  • Small Package Size: Available in compact packages for easy integration into small electronic devices.
  • Wide Operating Temperature Range: Functions reliably in a broad range of environmental temperatures.

Benefits

  • Enhanced System Reliability: Prevents system malfunctions by providing a reliable reset signal during voltage drops.
  • Extended Battery Life: Low current consumption helps to extend the operating time of battery-powered devices.
  • Stable System Performance: Accurate voltage detection ensures consistent performance of connected circuits.
  • Simplified Circuit Design: Requires minimal external components, simplifying the design process.
  • Wide Application Range: Suitable for a variety of applications due to its robust features and performance characteristics.

Additional Details

The RE5VL30CARZ is typically available in surface-mount packages, facilitating automated assembly. It requires a pull-up resistor on the output pin to provide a high signal when the voltage is above the detection threshold. The detection voltage and hysteresis are usually specified in the datasheet, providing detailed information for designers. Proper decoupling capacitors should be used near the device to ensure stable operation. This voltage detector is a crucial component in ensuring the reliable operation of electronic systems, especially in environments with unstable power sources.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
AMCC
Need more? Email Us
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Eon Silicon Solution
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess