EN
  • EN
  • DE

TA79L15F

Part No TA79L15F
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description 3-TERMINAL NEGATIVE VOLTAGE REGULATORS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 354106-TA79L15F
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TA79L15F CAD Model

Description

The TA79L15F is a three-terminal negative voltage regulator manufactured by Toshiba Semiconductor and Storage. It is designed to provide a fixed -15V output voltage. As part of the TA79L series, it is known for its low current output and small package size, making it ideal for applications where space is limited and a stable negative voltage source is necessary.

Applications

  • Operational Amplifier Power Supplies: Provides the negative voltage rail required for operational amplifiers.
  • Portable Electronic Devices: Regulates voltage in battery-powered equipment.
  • Analog Circuitry: Powers circuits needing a -15V supply.
  • Instrumentation Amplifiers: Supplies stable power to instrumentation amplifiers requiring dual power rails.
  • Small Signal Amplification Stages: Provides the necessary negative voltage for amplification circuits.

Features

  • Fixed -15V Output Voltage: Simplifies design, eliminating the need for external voltage adjustments.
  • Internal Short-Circuit Current Limiting: Protects the regulator and load from damage due to short circuits.
  • Thermal Overload Protection: Shuts down the regulator if the junction temperature exceeds a safe limit.
  • Compact Package: Allows for use in space-constrained applications.
  • Low Quiescent Current: Minimizes power consumption, particularly in battery-powered devices.

Benefits

  • Stable -15V Source: Ensures consistent performance of electronic circuits requiring a reliable negative voltage.
  • Simplified Circuit Design: Reduces complexity by providing a fixed voltage output.
  • Enhanced Reliability: Protection features guard against overcurrent and thermal issues.
  • Space-Efficient: Small package enables usage in compact devices.
  • Energy Efficient: Low quiescent current extends battery life.

Technical Specifications

The TA79L15F typically operates with an input voltage range of -17.5V to -35V. It can provide an output current of up to 100mA. The dropout voltage is typically around 1.7V. The operating junction temperature range is typically from -40°C to +125°C. Consult the manufacturer's datasheet for precise specifications, application notes, and recommended external component selection.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
ON Semiconductor
Need more? Email Us
IXYS
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess