EN
  • EN
  • DE

RH5RA45AA-T2

Part No RH5RA45AA-T2
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 294500-RH5RA45AA-T2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RH5RA45AA-T2 CAD Model

Description

The RH5RA45AA-T2 is a voltage regulator produced by Ricoh, designed to provide a stable and regulated 4.5V output voltage. This regulator is commonly used in a variety of electronic applications where a consistent voltage supply is critical, especially in battery-powered and portable devices.

Applications

  • Portable Audio Players: Supplies stable power for audio processing circuits and amplifiers.
  • Handheld Gaming Devices: Ensures consistent voltage for stable performance of the device.
  • Wireless Controllers: Powers the microcontroller and wireless communication components.
  • Small Medical Devices: Provides a stable voltage for accurate readings from sensors and other components.
  • General Purpose 4.5V Regulation: Used in various electronic circuits requiring a regulated 4.5V power supply.

Features

  • Fixed 4.5V Output Voltage: Provides a stable and regulated 4.5V output.
  • Low Quiescent Current: Minimizes power consumption, extending battery life in portable applications.
  • Overcurrent Protection: Protects the regulator and connected circuits from damage due to excessive current.
  • Thermal Shutdown Protection: Prevents overheating and potential damage to the regulator.
  • Small Package Size: Suitable for compact electronic devices.

Benefits

  • Stable Power Supply: Ensures reliable operation of connected circuits by providing a consistent voltage.
  • Extended Battery Life: Low quiescent current minimizes power consumption in battery-powered devices.
  • Protection Against Damage: Overcurrent and thermal shutdown protection safeguard the regulator and connected components.
  • Compact Design: Allows for integration into space-constrained applications.

Additional Details

The RH5RA45AA-T2 is typically available in a small surface-mount package. For complete specifications, including input voltage range, output current capability, quiescent current, and thermal characteristics, please refer to the manufacturer's datasheet. The "-T2" suffix generally indicates a specific packaging option or manufacturing variation, which may differ slightly from other versions. Always consult the datasheet for the most accurate and up-to-date information.

You May Also Be Interested in

Qualcomm
Lowest to $10.8258
Coilcraft
Lowest to $1.3063
SII Semiconductor Corporation
Need more? Email Us
Qualcomm
Need more? Email Us
Delta Electronics
Lowest to $78.4164
Zilog
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $6.5223
Coilcraft
Lowest to $2.3539

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess